Texas Instruments TCA4311A Hot Swappable 2-Wire Bus Buffers* TCA4311ADGKR

Description
Hot Swappable 2-Wire Bus Buffers* 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
Hot Swappable 2-Wire Bus Buffers* 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TCA4311A Hot Swappable 2-Wire Bus Buffers* - TCA4311ADGKR - Texas Instruments
Dallas, TX, United States
TCA4311A Hot Swappable 2-Wire Bus Buffers*
TCA4311ADGKR
TCA4311A Hot Swappable 2-Wire Bus Buffers* TCA4311ADGKR
Hot Swappable 2-Wire Bus Buffers* 8-VSSOP -40 to 85

Hot Swappable 2-Wire Bus Buffers* 8-VSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - TCA4311ADGKR - 081347-TCA4311ADGKR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - TCA4311ADGKR
081347-TCA4311ADGKR
Interface - Interface - Signal Buffers, Repeaters, Splitters - TCA4311ADGKR 081347-TCA4311ADGKR
Manufacturer: Texas Instruments Win Source Part Number: 081347-TCA4311ADGKR Packaging: Reel - TR Type: Buffer, ReDriver Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Capacitance - Input: 10pF Family Name: TCA4311A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 5.1mA Alternative Parts (Cross-Reference): LTC4300A-1IMS8#TR; LTC4300A-1IMS8; LTC4300A-1CMS8#TRM; LTC4301LCMS8#TR; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081347-TCA4311ADGKR
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: I2C - Hotswap
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Capacitance - Input: 10pF
Family Name: TCA4311A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 5.1mA
Alternative Parts (Cross-Reference): LTC4300A-1IMS8#TR; LTC4300A-1IMS8; LTC4300A-1CMS8#TRM; LTC4301LCMS8#TR;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.3V 5V Interface Transceiver IC
756-TCA4311ADGKR
3.3V 5V Interface Transceiver IC 756-TCA4311ADGKR
I2C Buffer 3.3V/5V 8-Pin VSSOP T/R Product overview: TCA4311ADGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TCA4311ADGKR can be used for catalog matching and distributor lookup.

I2C Buffer 3.3V/5V 8-Pin VSSOP T/R Product overview: TCA4311ADGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TCA4311ADGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - TCA4311ADGKR - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
TCA4311ADGKR
Signal Buffers, Repeaters, Splitters TCA4311ADGKR
IC REDRIVER I2C HOTSWAP 8VSSOP

IC REDRIVER I2C HOTSWAP 8VSSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
TCA4311ADGKR
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters TCA4311ADGKR
IC REDRIVER I2C HOTSWAP 8VSSOP

IC REDRIVER I2C HOTSWAP 8VSSOP

Supplier's Site
Hot Swappable I2C Bus Buffer, Vssop-8; Ic Interface Type Texas Instruments - 52AH4449 - Newark, An Avnet Company
Chicago, IL, United States
Hot Swappable I2C Bus Buffer, Vssop-8; Ic Interface Type Texas Instruments
52AH4449
Hot Swappable I2C Bus Buffer, Vssop-8; Ic Interface Type Texas Instruments 52AH4449
HOT SWAPPABLE I2C BUS BUFFER, VSSOP-8; IC Interface Type:I2C; Interface Applications:Servers , Routers, Base Stations, Industrial Automation; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:VSSOP; No. of RoHS Compliant: Yes

HOT SWAPPABLE I2C BUS BUFFER, VSSOP-8; IC Interface Type:I2C; Interface Applications:Servers, Routers, Base Stations, Industrial Automation; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:VSSOP; No. of RoHS Compliant: Yes

Supplier's Site
Signal Buffers, Repeaters, Splitters - TCA4311ADGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
TCA4311ADGKR
Signal Buffers, Repeaters, Splitters TCA4311ADGKR
Buffer, Accelerator 1 Channel 8-VSSOP

Buffer, Accelerator 1 Channel 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TCA4311ADGKR 081347-TCA4311ADGKR 756-TCA4311ADGKR TCA4311ADGKR TCA4311ADGKR 52AH4449 TCA4311ADGKR
Product Name TCA4311A Hot Swappable 2-Wire Bus Buffers* Interface - Interface - Signal Buffers, Repeaters, Splitters - TCA4311ADGKR 3.3V 5V Interface Transceiver IC Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Hot Swappable I2C Bus Buffer, Vssop-8; Ic Interface Type Texas Instruments Signal Buffers, Repeaters, Splitters
Device Type Buffer Buffer Transceiver Buffer; Buffer, Accelerator Sensor Interface; Buffer Buffer Buffer
Features RoHS RoHS RoHS RoHS
Supply Voltage 2.7V; Other; 5.5 Other; 2.7 V ~ 5.5 V Other; 2.7V ~ 5.5V Other Other; 2.7V Other; 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
DS26LS31MQML Quad High Speed Differential Line Driver - AM26LS31MW/883 - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
3 suppliers