IC TRANSCEIVER HALF 1/1 TSOT23-8 Product overview: TCAN1044AVDDFRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1044AVDDFRQ1
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) -Interface- Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Transceiver
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 200 mV
Operating Temperature: -40°C ~ 150°C (TJ)
IC TRANSCEIVER HALF 1/1 TSOT23-8
ENHANCED AUTOMOTIVE CAN TRANSCEI
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-TCAN1044AVDDFRQ1 | TCAN1044AVDDFRQ1 | TCAN1044AVDDFRQ1 | |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) -Interface- Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Sensor Interface; Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver |
| Features | RoHS | |||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other | Other; 4.5V ~ 5.5V | |
| Data Rate | 8000 kbps | 8000 kbps | ||
| Pd | 120 milliwatts |