Texas Instruments Interface - RS - 232 / RS - 422 / RS - 485 Interface - SNJ55ALS195J SNJ55ALS195J

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222374-SNJ55ALS195J Categories: RS-232 / RS-422 / RS-485 Interface Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222374-SNJ55ALS195J Categories: RS-232 / RS-422 / RS-485 Interface Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - RS - 232 / RS - 422 / RS - 485 Interface - SNJ55ALS195J - 1222374-SNJ55ALS195J - Win Source Electronics
Laguna Hills, CA, United States
Interface - RS - 232 / RS - 422 / RS - 485 Interface - SNJ55ALS195J
1222374-SNJ55ALS195J
Interface - RS - 232 / RS - 422 / RS - 485 Interface - SNJ55ALS195J 1222374-SNJ55ALS195J
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222374-SNJ55ALS195J Categories: RS-232 / RS-422 / RS-485 Interface Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1222374-SNJ55ALS195J
Categories: RS-232 / RS-422 / RS-485 Interface
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now
Interface Transceiver IC - 754-SNJ55ALS195J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-SNJ55ALS195J
Interface Transceiver IC 754-SNJ55ALS195J
Quadruple Differential Line Receiver 16-CDIP -55 to 125 Product overview: SNJ55ALS195J from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-SNJ55ALS195J can be used for catalog matching and distributor lookup.

Quadruple Differential Line Receiver 16-CDIP -55 to 125 Product overview: SNJ55ALS195J from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-SNJ55ALS195J can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1222374-SNJ55ALS195J 754-SNJ55ALS195J
Product Name Interface - RS - 232 / RS - 422 / RS - 485 Interface - SNJ55ALS195J Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Telecom - PEB2235NV4.1IPAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology ISDN
Features RoHS
Supply Voltage Other; 4.75V ~ 5.25V
View Details
2 suppliers