Texas Instruments High-Performance Analog Automotive SOIC Interface Transceiver IC TCAN1043HDQ1

Description
Automotive 70-V bus fault protected CAN FD transceiver with wake input 14-SOIC -55 to 125 Product overview: TCAN1043HDQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1043HDQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive 70-V bus fault protected CAN FD transceiver with wake input 14-SOIC -55 to 125 Product overview: TCAN1043HDQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1043HDQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SOIC Interface Transceiver IC
710-TCAN1043HDQ1
Automotive SOIC Interface Transceiver IC 710-TCAN1043HDQ1
Automotive 70-V bus fault protected CAN FD transceiver with wake input 14-SOIC -55 to 125 Product overview: TCAN1043HDQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1043HDQ1 can be used for catalog matching and distributor lookup.

Automotive 70-V bus fault protected CAN FD transceiver with wake input 14-SOIC -55 to 125 Product overview: TCAN1043HDQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1043HDQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261091-TCAN1043HDQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261091-TCAN1043HDQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261091-TCAN1043HDQ1
Win Source Part Number: 1261091-TCAN1043HDQ1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tube Standard Package: 50 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 50 mV Data Rate: 2Mbps Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47920,TCAN1043HD Q1 Base Product Number: TCAN1043

Win Source Part Number: 1261091-TCAN1043HDQ1
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 50 mV
Data Rate: 2Mbps
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47920,TCAN1043HDQ1
Base Product Number: TCAN1043

Buy Now Datasheet
Drivers, Receivers, Transceivers - TCAN1043HDQ1 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TCAN1043HDQ1
Drivers, Receivers, Transceivers TCAN1043HDQ1
IC TRANSCEIVER 1/1 14SOIC

IC TRANSCEIVER 1/1 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
TCAN1043HDQ1
CAN Interface IC TCAN1043HDQ1
CAN Interface IC Fault Protected CAN Transceiver With CAN FD and Wake Input 14-SOIC -55 to 125

CAN Interface IC Fault Protected CAN Transceiver With CAN FD and Wake Input 14-SOIC -55 to 125

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-TCAN1043HDQ1 1261091-TCAN1043HDQ1 TCAN1043HDQ1 TCAN1043HDQ1
Product Name Automotive SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers CAN Interface IC
Device Type Transceiver Receiver; Sensor Interface; Transceiver Transceiver; Transceiver
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V
Data Rate 2000 kbps 2000 kbps 5000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

2.5 V / 3.3 V 16-bit buffer/line driver; 3-state - 74ALVCH16244DGG:11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers
Telecom - SI32172-C-GM1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology ISI
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
2 suppliers
Interface Transceiver IC - 872-DWM3000TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Reel
View Details
Interface module - 289-402 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details