Texas Instruments High-Performance Analog I/O Expanders TCA9536DTMR

Description
I/O Expander 4 I²C, SMBus 1MHz 8-X2SON (1.35x0.8)
Request a Quote Datasheet
Description
I/O Expander 4 I²C, SMBus 1MHz 8-X2SON (1.35x0.8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - 296-TCA9536DTMRTR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 4 I²C, SMBus 1MHz 8-X2SON (1.35x0.8)

I/O Expander 4 I²C, SMBus 1MHz 8-X2SON (1.35x0.8)

Buy Now Datasheet
I/O Expanders - 296-TCA9536DTMRCT-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 4 I²C, SMBus 1MHz 8-X2SON (1.35x0.8)

I/O Expander 4 I²C, SMBus 1MHz 8-X2SON (1.35x0.8)

Buy Now Datasheet
I/O Expanders - 296-TCA9536DTMRDKR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 4 I²C, SMBus 1MHz 8-X2SON (1.35x0.8)

I/O Expander 4 I²C, SMBus 1MHz 8-X2SON (1.35x0.8)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - TCA9536DTMR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Interface - I-O Expanders
TCA9536DTMR
Integrated Circuits (ICs) - Interface - I-O Expanders TCA9536DTMR
IC XPNDR 1MHZ I2C SMBUS 8X2SON

IC XPNDR 1MHZ I2C SMBUS 8X2SON

Supplier's Site
I/O Expanders - TCA9536DTMR - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
TCA9536DTMR
I/O Expanders TCA9536DTMR
REMOTE 4-BIT IC AND SMBUS I/O EX

REMOTE 4-BIT IC AND SMBUS I/O EX

Supplier's Site
I/O Expanders - TCA9536DTMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
TCA9536DTMR
I/O Expanders TCA9536DTMR
I/O Expander 4 I²C, SMBus 1 MHz 8-X2SON (1.35x0.8)

I/O Expander 4 I²C, SMBus 1 MHz 8-X2SON (1.35x0.8)

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 296-TCA9536DTMRTR-ND TCA9536DTMR TCA9536DTMR TCA9536DTMR
Product Name I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders I/O Expanders I/O Expanders
Technology I2C; SMBus I2C; SMBus; I²C, SMBus I2C; SMBus; I²C, SMBus
Device Type Port / Bus Expander Port / Bus Expander; Sensor Interface Port / Bus Expander
Supply Voltage Other; 1.65V ~ 5.5V Other Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 9210307P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, Driver
Features RoHS
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Quad buffer/line driver; 3-state - 74HC125D,653 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7
View Details
4 suppliers
Interface Transceiver IC - 722-SI2404-C-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
5 suppliers