IC TRANSCEIVER 2/2 SOT23-14 Product overview: TCAN1046AVDYYRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOT23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1046AVDYYRQ1
Win Source Part Number: 1352568-TCAN1046AVDY
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 40 pct.
Type: Transceiver
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-23-14 Thin, SOT-23 Variant
Supplier Device Package: 14-SOT-23-THIN
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Protocol: CANbus
Number of Drivers/Receivers: 2/2
IC TRANSCEIVER 2/2 SOT23-14
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-TCAN1046AVDYYRQ1 | 1352568-TCAN1046AVDYYRQ1 | TCAN1046AVDYYRQ1 |
| Product Name | SOT23 Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Sensor Interface; Transceiver | Receiver; Sensor Interface |
| Features | RoHS | ||
| Data Rate | 8000 kbps | ||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |