The SNJ55LVDS32W is a high-speed differential line receiver that implements LVDS signaling for point-to-point and multidrop data transmission over 100 Ω media. It operates from a single 3.3-V supply, supports data rates up to 100 Mbps, and meets the TIA/EIA-644 standard. The device features a differential input threshold of ±100 mV maximum, a typical propagation delay of 2.1 ns, and bus-terminal ESD protection exceeding 8 kV. It is packaged in a CFP (W) case with a body size of 10.30 mm × 6.73 mm and is characterized for operation from -55°C to 125°C.
Quad LVDS Receiver 16-CFP -55 to 125
Quad LVDS receiver with wider temperature range 16-CFP -55 to 125 Product overview: SNJ55LVDS32W from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SNJ55LVDS32W can be used for catalog matching and distributor lookup.
QUAD LVDS RECEIVER 16-CFP -55 TO
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SNJ55LVDS32W | 710-SNJ55LVDS32W | SNJ55LVDS32W |
| Product Name | SN55LVDS32 Quad LVDS Receiver | Quad Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Technology | LVDS | LVDS; LVDS | |
| Device Type | Receiver | Transceiver | Receiver; Sensor Interface |
| # of Rx | 4 # | ||
| Data Rate | 100000 kbps | 100000 kbps |