The TCA4311 is a hot swappable I2C bus buffer that supports bidirectional data transfer for I2C signals, isolating backplane and card capacitances during live board insertion. It operates from a 2.7-V to 5.5-V supply voltage and features 1-V precharge on SDA and SCL lines to prevent corruption during insertion. The device includes an open-drain READY output and supports Standard Mode and Fast Mode I2C and SMBus devices. It is available in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm and is rated for operation from -40°C to 85°C. Latch-up performance exceeds 100 mA per JESD78, Class II, and ESD protection exceeds 8000 V HBM, 200 V MM, and 1000 V CDM. Powered-off I2C pins are in high impedance. The EN pin enables low-current shutdown mode with quiescent current under 1 μA.
Hot Swappable 2-Wire Bus Buffers 8-SOIC -40 to 85
I2C Buffer 3.3V/5V 8-Pin SOIC Tube Product overview: TCA4311D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TCA4311D can be used for catalog matching and distributor lookup.
Buffer, Accelerator 1 Channel 8-SOIC
IC ACCELERATOR I2C HOTSWAP 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TCA4311D | 756-TCA4311D | TCA4311D | TCA4311D |
| Product Name | TCA4311 Hot Swappable 2-Wire Bus Buffers | 3.3V 5V SOIC Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Transceiver | Buffer | Sensor Interface; Buffer |