Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters TCA9511ADGKR

Description
Win Source Part Number: 960798-TCA9511ADGKR Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, Accelerator Package: Tape & Reel Applications: I2C - Hotswap Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 3.5mA Number of Channels: 1 Delay Time: 70ns Capacitance - Input: 1.6 pF Voltage - Supply: 2.3V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TCA9511ADGKRTR,2 96-TCA9511ADGKRCT,29 6-TCA9511ADGKRDKR Base Product Number: TCA9511
Request a Quote Datasheet
Description
Win Source Part Number: 960798-TCA9511ADGKR Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, Accelerator Package: Tape & Reel Applications: I2C - Hotswap Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 3.5mA Number of Channels: 1 Delay Time: 70ns Capacitance - Input: 1.6 pF Voltage - Supply: 2.3V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TCA9511ADGKRTR,2 96-TCA9511ADGKRCT,29 6-TCA9511ADGKRDKR Base Product Number: TCA9511
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 960798-TCA9511ADGKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
960798-TCA9511ADGKR
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 960798-TCA9511ADGKR
Win Source Part Number: 960798-TCA9511ADGKR Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, Accelerator Package: Tape & Reel Applications: I2C - Hotswap Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 3.5mA Number of Channels: 1 Delay Time: 70ns Capacitance - Input: 1.6 pF Voltage - Supply: 2.3V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TCA9511ADGKRTR,2 96-TCA9511ADGKRCT,29 6-TCA9511ADGKRDKR Base Product Number: TCA9511

Win Source Part Number: 960798-TCA9511ADGKR
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, Accelerator
Package: Tape & Reel
Applications: I2C - Hotswap
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Supply: 3.5mA
Number of Channels: 1
Delay Time: 70ns
Capacitance - Input: 1.6 pF
Voltage - Supply: 2.3V ~ 5.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TCA9511ADGKRTR,296-TCA9511ADGKRCT,296-TCA9511ADGKRDKR
Base Product Number: TCA9511

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
756-TCA9511ADGKR
Interface Transceiver IC 756-TCA9511ADGKR
Hot swappable I2C bus and SMBus buffer 8-VSSOP -40 to 125 Product overview: TCA9511ADGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TCA9511ADGKR can be used for catalog matching and distributor lookup.

Hot swappable I2C bus and SMBus buffer 8-VSSOP -40 to 125 Product overview: TCA9511ADGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TCA9511ADGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - TCA9511ADGKR - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
TCA9511ADGKR
Signal Buffers, Repeaters, Splitters TCA9511ADGKR
TCA9511A

TCA9511A

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
TCA9511ADGKR
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters TCA9511ADGKR
TCA9511A

TCA9511A

Supplier's Site
Signal Buffers, Repeaters, Splitters - TCA9511ADGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
TCA9511ADGKR
Signal Buffers, Repeaters, Splitters TCA9511ADGKR
Buffer, Accelerator 1 Channel 8-VSSOP

Buffer, Accelerator 1 Channel 8-VSSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 960798-TCA9511ADGKR 756-TCA9511ADGKR TCA9511ADGKR TCA9511ADGKR TCA9511ADGKR
Product Name Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Interface Transceiver IC Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Sensor Interface; Buffer Transceiver Buffer; Buffer, Accelerator Sensor Interface; Buffer Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2493-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR-T - 198425-A5358CLWTR-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
6 suppliers
Interface module - 704-5064 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Power Switch ICs - 2238491P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TSDSO
View Details
2 suppliers