Texas Instruments TCA8418 I2C Controlled Keypad Scan IC TCA8418RTWR

Description
I2C Controlled Keypad Scan IC 24-WQFN -40 to 85
Request a Quote Datasheet
Description
I2C Controlled Keypad Scan IC 24-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TCA8418 I2C Controlled Keypad Scan IC - TCA8418RTWR - Texas Instruments
Dallas, TX, United States
TCA8418 I2C Controlled Keypad Scan IC
TCA8418RTWR
TCA8418 I2C Controlled Keypad Scan IC TCA8418RTWR
I2C Controlled Keypad Scan IC 24-WQFN -40 to 85

I2C Controlled Keypad Scan IC 24-WQFN -40 to 85

Buy Now Datasheet
Interface - Interface - Specialized - TCA8418RTWR - 031992-TCA8418RTWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TCA8418RTWR
031992-TCA8418RTWR
Interface - Interface - Specialized - TCA8418RTWR 031992-TCA8418RTWR
Manufacturer: Texas Instruments Win Source Part Number: 031992-TCA8418RTWR Packaging: Reel - TR Applications: PDA's, Portable Audio/Video, Smartphones Mounting: Surface Mount Family Name: TCA8418 Categories: Integrated Circuits Status: Active Case / Package: 24-WQFN (4x4) Supply Voltage - Operating: 1.65 V to 3.6 V Alternative Parts (Cross-Reference): MAX7359ETG+G47; MAX7359EWA+T; MAX7359EWA+; Introduction Date: April 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 031992-TCA8418RTWR
Packaging: Reel - TR
Applications: PDA's, Portable Audio/Video, Smartphones
Mounting: Surface Mount
Family Name: TCA8418
Categories: Integrated Circuits
Status: Active
Case / Package: 24-WQFN (4x4)
Supply Voltage - Operating: 1.65 V to 3.6 V
Alternative Parts (Cross-Reference): MAX7359ETG+G47; MAX7359EWA+T; MAX7359EWA+;
Introduction Date: April 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Specialized - TCA8418RTWR - ODG (Origin Data Global)
Shenzhen, China
Specialized
TCA8418RTWR
Specialized TCA8418RTWR
IC INTERFACE SPECIALIZED 24WQFN

IC INTERFACE SPECIALIZED 24WQFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TCA8418RTWR
Integrated Circuits (ICs) - Interface - Specialized TCA8418RTWR
IC INTERFACE SPECIALIZED 24WQFN

IC INTERFACE SPECIALIZED 24WQFN

Supplier's Site
Sheung Wan, Hong Kong
Interface - Specialized
TCA8418RTWR
Interface - Specialized TCA8418RTWR
Interface - Specialized Low-Vltg 16B I2C & SMBus I/O Expander

Interface - Specialized Low-Vltg 16B I2C & SMBus I/O Expander

Buy Now Datasheet
Specialized - TCA8418RTWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TCA8418RTWR
Specialized TCA8418RTWR
PDA's, Portable Audio/Video, Smartphones Interface 24-WQFN (4x4)

PDA's, Portable Audio/Video, Smartphones Interface 24-WQFN (4x4)

Buy Now
Interface - Specialized - TCA8418RTWR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TCA8418RTWR
Interface - Specialized TCA8418RTWR
IC INTERFACE SPECIALIZED 24WQFN

IC INTERFACE SPECIALIZED 24WQFN

Supplier's Site Datasheet
Interface, I2C, 3.6V, Qfn-24; Ic Interface Type Texas Instruments - 28AH5261 - Newark, An Avnet Company
Chicago, IL, United States
Interface, I2C, 3.6V, Qfn-24; Ic Interface Type Texas Instruments
28AH5261
Interface, I2C, 3.6V, Qfn-24; Ic Interface Type Texas Instruments 28AH5261
INTERFACE, I2C, 3.6V, QFN-24; IC Interface Type:I2C; Interface Applications:Digital Cameras, GPS Devices, MP3 Players, PDAs, Smart Phones; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of RoHS Compliant: Yes

INTERFACE, I2C, 3.6V, QFN-24; IC Interface Type:I2C; Interface Applications:Digital Cameras, GPS Devices, MP3 Players, PDAs, Smart Phones; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of RoHS Compliant: Yes

Supplier's Site
Communication Interface Chip/UART/485/232 >> I/O Expanders - TCA8418RTWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> I/O Expanders
TCA8418RTWR
Communication Interface Chip/UART/485/232 >> I/O Expanders TCA8418RTWR
WQFN-24-EP(4x4) I/O Expanders ROHS

WQFN-24-EP(4x4) I/O Expanders ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TCA8418RTWR 031992-TCA8418RTWR TCA8418RTWR TCA8418RTWR TCA8418RTWR TCA8418RTWR TCA8418RTWR 28AH5261 TCA8418RTWR
Product Name TCA8418 I2C Controlled Keypad Scan IC Interface - Interface - Specialized - TCA8418RTWR Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized Interface - Specialized Interface, I2C, 3.6V, Qfn-24; Ic Interface Type Texas Instruments Communication Interface Chip/UART/485/232 >> I/O Expanders
Technology I2C I2C; Serial-2 Wire; I²C, 2-Wire Serial I2C; Serial-2 Wire; I²C, 2-Wire Serial I2C; I²C, 2-Wire Serial I2C
Features RoHS RoHS RoHS RoHS RoHS
Supply Voltage Other; 3.6 Other; 1.65 V ~ 3.6 V Other; 1.65V ~ 3.6V 3.6V; Other 3.6V; Other; 1.65V ~ 3.6V Other; 1.65V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DBVRG4 - 1132805-74LVC1G3157DBVRG4 - Win Source Electronics
Specs
Supply Voltage Other; 1.65 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
DS9637AQML - 5962-8752401PA - Texas Instruments
Specs
Device Type DS9637AQML
View Details
DS26F32MQML Quad Differential Line Receivers - 5962-7802005M2A - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT-23-6
View Details
2 suppliers