Texas Instruments Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers TCAN1044AVDRBRQ1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Transceiver Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 200 mV Data Rate: 8Mbps
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Transceiver Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 200 mV Data Rate: 8Mbps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Transceiver Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 200 mV Data Rate: 8Mbps

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Transceiver
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 200 mV
Data Rate: 8Mbps

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-TCAN1044AVDRBRQ1
Interface Transceiver IC 710-TCAN1044AVDRBRQ1
IC TRANSCEIVER HALF 1/1 8SON Product overview: TCAN1044AVDRBRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1044AVDRBRQ1 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8SON Product overview: TCAN1044AVDRBRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1044AVDRBRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - TCAN1044AVDRBRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
TCAN1044AVDRBRQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TCAN1044AVDRBRQ1
IC TRANSCEIVER HALF 1/1 8SON

IC TRANSCEIVER HALF 1/1 8SON

Supplier's Site
Drivers, Receivers, Transceivers - TCAN1044AVDRBRQ1 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TCAN1044AVDRBRQ1
Drivers, Receivers, Transceivers TCAN1044AVDRBRQ1
ENHANCED AUTOMOTIVE CAN TRANSCEI

ENHANCED AUTOMOTIVE CAN TRANSCEI

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-TCAN1044AVDRBRQ1 TCAN1044AVDRBRQ1 TCAN1044AVDRBRQ1
Product Name Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Receiver; Sensor Interface Transceiver; Transceiver
Data Rate 8000 kbps 8000 kbps 8000 kbps
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V Other Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 9519A-1JC - Rochester Electronics
Specs
Package Type PLCC; PLCC28
View Details
2 suppliers
Power Switch ICs - 1826882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 13.5 v
Package Type V-dfn3030
View Details
Human Machine Interface (HMI) - 762-4204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Interface - Sensor and Detector Interfaces - A5366CA - 139817-A5366CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers