Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TCAN1044ADRQ1

Description
Win Source Part Number: 1357082-TCAN1044ADRQ 1 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 52 pct. Type: Transceiver MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Data Rate: 8Mbps Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 115 mV
Request a Quote Datasheet
Description
Win Source Part Number: 1357082-TCAN1044ADRQ 1 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 52 pct. Type: Transceiver MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Data Rate: 8Mbps Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 115 mV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1357082-TCAN1044ADRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1357082-TCAN1044ADRQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1357082-TCAN1044ADRQ1
Win Source Part Number: 1357082-TCAN1044ADRQ 1 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 52 pct. Type: Transceiver MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Data Rate: 8Mbps Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 115 mV

Win Source Part Number: 1357082-TCAN1044ADRQ1
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 52 pct.
Type: Transceiver
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Data Rate: 8Mbps
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 115 mV

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-TCAN1044ADRQ1
Interface Transceiver IC 710-TCAN1044ADRQ1
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: TCAN1044ADRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1044ADRQ1 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8SOIC Product overview: TCAN1044ADRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1044ADRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - TCAN1044ADRQ1 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TCAN1044ADRQ1
Drivers, Receivers, Transceivers TCAN1044ADRQ1
IC INTERFACE

IC INTERFACE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1357082-TCAN1044ADRQ1 710-TCAN1044ADRQ1 TCAN1044ADRQ1
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Transceiver; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V
Data Rate 8000 kbps 8000 kbps 8000 kbps
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Package Type SOIC Tape & Reel (TR) SOIC; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155301M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
RF Front End (LNA + PA) - 2312-QPF4207TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-720 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261040-SI2456-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers