The TCA4311 is a hot swappable I2C bus buffer designed for bidirectional communication on I2C buses during live board insertion and removal. It is available in a VSSOP-8 package measuring 3.00 mm × 3.00 mm, with an operating supply voltage range of 2.7 V to 5.5 V. The device includes precharge circuitry on SDA and SCL lines to prevent corruption during insertion, supports Standard Mode and Fast Mode I2C, and features a READY open-drain output indicating bus connectivity. It operates from -40 °C to 85 °C and meets JESD78 Class II latch-up performance and JESD22 ESD protection standards. The EN pin enables low-current shutdown mode with ICC below 1 μA, and all I2C pins remain high-impedance when powered off.
Hot Swappable 2-Wire Bus Buffers 8-VSSOP -40 to 85
Hot swappable 2-wire bus buffers 8-VSSOP -40 to 85 Product overview: TCA4311DGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TCA4311DGKR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 031981-TCA4311DGKR
Packaging: Reel - TR
Type: Buffer, Accelerator
Applications: I2C - Hotswap
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Capacitance - Input: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 5.1mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Buffer, Accelerator 1 Channel 8-VSSOP
IC ACCELERATR I2C HOTSWAP 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TCA4311DGKR | 756-TCA4311DGKR | 031981-TCA4311DGKR | TCA4311DGKR | TCA4311DGKR |
| Product Name | TCA4311 Hot Swappable 2-Wire Bus Buffers | Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - TCA4311DGKR | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Transceiver | Buffer | Buffer | Sensor Interface; Buffer |