Texas Instruments High-Performance Analog I/O Expanders TCA9536DGKR

Description
I/O Expander 4 I²C, SMBus 1MHz 8-VSSOP
Request a Quote Datasheet
Description
I/O Expander 4 I²C, SMBus 1MHz 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - 296-TCA9536DGKRDKR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 4 I²C, SMBus 1MHz 8-VSSOP

I/O Expander 4 I²C, SMBus 1MHz 8-VSSOP

Buy Now Datasheet
I/O Expanders - 296-TCA9536DGKRTR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 4 I²C, SMBus 1MHz 8-VSSOP

I/O Expander 4 I²C, SMBus 1MHz 8-VSSOP

Buy Now Datasheet
I/O Expanders - 296-TCA9536DGKRCT-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 4 I²C, SMBus 1MHz 8-VSSOP

I/O Expander 4 I²C, SMBus 1MHz 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I/O Expanders - 1261057-TCA9536DGKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - I/O Expanders
1261057-TCA9536DGKR
Integrated Circuits (ICs) - Interface - I/O Expanders 1261057-TCA9536DGKR
Win Source Part Number: 1261057-TCA9536DGKR Category: Integrated Circuits (ICs)>Interface - I/O Expanders Features: POR Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Open Drain Interface: I2C, SMBus Number of I/O: 4 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Voltage - Supply: 1.65V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Clock Frequency: 1 MHz ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TCA9536DGKRDKR,2 96-TCA9536DGKRTR,296 -TCA9536DGKRCT

Win Source Part Number: 1261057-TCA9536DGKR
Category: Integrated Circuits (ICs)>Interface - I/O Expanders
Features: POR
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Open Drain
Interface: I2C, SMBus
Number of I/O: 4
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Clock Frequency: 1 MHz
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TCA9536DGKRDKR,296-TCA9536DGKRTR,296-TCA9536DGKRCT

Buy Now Datasheet
Singapore, Singapore
1MHZ Interface Transceiver IC
749-TCA9536DGKR
1MHZ Interface Transceiver IC 749-TCA9536DGKR
IC XPNDR 1MHZ I2C SMBUS 8VSSOP Product overview: TCA9536DGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA9536DGKR can be used for catalog matching and distributor lookup.

IC XPNDR 1MHZ I2C SMBUS 8VSSOP Product overview: TCA9536DGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA9536DGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - TCA9536DGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
TCA9536DGKR
Integrated Circuits (ICs) - Interface - I-O Expanders TCA9536DGKR
IC XPNDR 1MHZ I2C SMBUS 8VSSOP

IC XPNDR 1MHZ I2C SMBUS 8VSSOP

Supplier's Site
I/O Expanders - TCA9536DGKR - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
TCA9536DGKR
I/O Expanders TCA9536DGKR
REMOTE 4-BIT IC AND SMBUS I/O EX

REMOTE 4-BIT IC AND SMBUS I/O EX

Supplier's Site Datasheet
I/O Expanders - TCA9536DGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
TCA9536DGKR
I/O Expanders TCA9536DGKR
I/O Expander 4 I²C, SMBus 1 MHz 8-VSSOP

I/O Expander 4 I²C, SMBus 1 MHz 8-VSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 296-TCA9536DGKRDKR-ND 1261057-TCA9536DGKR 749-TCA9536DGKR TCA9536DGKR TCA9536DGKR TCA9536DGKR
Product Name I/O Expanders Integrated Circuits (ICs) - Interface - I/O Expanders 1MHZ Interface Transceiver IC Integrated Circuits (ICs) - Interface - I-O Expanders I/O Expanders I/O Expanders
Technology I2C; SMBus I2C; SMBus; I²C, SMBus I2C; SMBus; I²C, SMBus
Device Type Port / Bus Expander Port / Bus Expander; Sensor Interface Transceiver Port / Bus Expander; Sensor Interface Port / Bus Expander
Supply Voltage Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V Other Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2439-A-FMR - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type 38-VFQFN Exposed Pad
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4530TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
CD74AC541 Non-Inverting Octal Buffer/Line Drivers with 3-State Outputs - CD74AC541SM96G4 - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
2 suppliers