Texas Instruments TCA8424 Low-Voltage 8x16 Keyboard Scanner With HID over I2C Compliant Interface TCA8424RHAR

Description
Low-Voltage 8x16 Keyboard Scanner With HID over I2C Compliant Interface 40-VQFN -40 to 85
Request a Quote Datasheet
Description
Low-Voltage 8x16 Keyboard Scanner With HID over I2C Compliant Interface 40-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TCA8424 Low-Voltage 8x16 Keyboard Scanner With HID over I2C Compliant Interface - TCA8424RHAR - Texas Instruments
Dallas, TX, United States
TCA8424 Low-Voltage 8x16 Keyboard Scanner With HID over I2C Compliant Interface
TCA8424RHAR
TCA8424 Low-Voltage 8x16 Keyboard Scanner With HID over I2C Compliant Interface TCA8424RHAR
Low-Voltage 8x16 Keyboard Scanner With HID over I2C Compliant Interface 40-VQFN -40 to 85

Low-Voltage 8x16 Keyboard Scanner With HID over I2C Compliant Interface 40-VQFN -40 to 85

Buy Now Datasheet
Interface - Interface - Specialized - TCA8424RHAR - 1265517-TCA8424RHAR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TCA8424RHAR
1265517-TCA8424RHAR
Interface - Interface - Specialized - TCA8424RHAR 1265517-TCA8424RHAR
Manufacturer: Texas Instruments Win Source Part Number: 1265517-TCA8424RHAR Packaging: Reel - TR Package: 40-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.65 V ~ 3.6 V Interface: I2C Family Name: TCA8424 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 40-VQFN (6x6) ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1265517-TCA8424RHAR
Packaging: Reel - TR
Package: 40-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.65 V ~ 3.6 V
Interface: I2C
Family Name: TCA8424
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 40-VQFN (6x6)
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TCA8424RHAR
Integrated Circuits (ICs) - Interface - Specialized TCA8424RHAR
IC INTERFACE SPECIALIZED 40VQFN

IC INTERFACE SPECIALIZED 40VQFN

Supplier's Site
Specialized - TCA8424RHAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TCA8424RHAR
Specialized TCA8424RHAR
Interface 40-VQFN (6x6)

Interface 40-VQFN (6x6)

Buy Now
Interface - Specialized - TCA8424RHAR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TCA8424RHAR
Interface - Specialized TCA8424RHAR
IC INTERFACE SPECIALIZED 40VQFN

IC INTERFACE SPECIALIZED 40VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TCA8424RHAR 1265517-TCA8424RHAR TCA8424RHAR TCA8424RHAR TCA8424RHAR
Product Name TCA8424 Low-Voltage 8x16 Keyboard Scanner With HID over I2C Compliant Interface Interface - Interface - Specialized - TCA8424RHAR Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Technology I2C I2C; I²C I2C; I²C
Device Type TCA8424 Low-Voltage 8x16 Keyboard Scanner With HID over I2C Compliant Interface Sensor Interface Sensor Interface Sensor Interface
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54ACT244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8776001SRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
DS26F31MQML Quad High Speed Differential Line Drivers - 5962-7802302MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details