The TCA4311DR is a hot swappable I2C bus buffer designed for live board insertion into a backplane without data corruption. It features bidirectional buffering of SDA and SCL lines, a 1-V precharge circuit to minimize current surge during insertion, and an open-drain READY output indicating bus connection. The device operates from 2.7 V to 5.5 V, supports Standard Mode and Fast Mode I2C, and maintains high-impedance I2C pins when powered off. It is packaged in an SOIC-8 case measuring 4.90 mm × 3.91 mm and is rated for operation from -40 °C to 85 °C. The part includes latch-up performance exceeding 100 mA per JESD78, Class II, and ESD protection exceeding 8000 V HBM, 200 V MM, and 1000 V CDM.
Hot Swappable 2-Wire Bus Buffers 8-SOIC -40 to 85
Hot swappable 2-wire bus buffers 8-SOIC -40 to 85 Product overview: TCA4311DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TCA4311DR can be used for catalog matching and distributor lookup.
IC ACCELERATOR I2C HOTSWAP 8SOIC
Buffer, Accelerator 1 Channel 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TCA4311DR | 756-TCA4311DR | TCA4311DR | TCA4311DR |
| Product Name | TCA4311 Hot Swappable 2-Wire Bus Buffers | SOIC Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Transceiver | Sensor Interface; Buffer | Buffer |