Texas Instruments Integrated Circuits (ICs)- Interface Drivers, Receivers, Transceivers TCAN1057ADDFRQ1

Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs)- Interface Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: SOT-23-8 Mounting Type: Surface Mount Operating Temperature: -40°C ~ 150°C (TJ) Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: TSOT-23-8
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs)- Interface Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: SOT-23-8 Mounting Type: Surface Mount Operating Temperature: -40°C ~ 150°C (TJ) Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: TSOT-23-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs)- Interface Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs)- Interface Drivers, Receivers, Transceivers
Integrated Circuits (ICs)- Interface Drivers, Receivers, Transceivers
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs)- Interface Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: SOT-23-8 Mounting Type: Surface Mount Operating Temperature: -40°C ~ 150°C (TJ) Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: TSOT-23-8

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs)- Interface Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tape & Reel (TR) Cut Tape (CT)
Package / Case: SOT-23-8
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 150°C (TJ)
Voltage - Supply: 4.5V ~ 5.5V
Supplier Device Package: TSOT-23-8

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-TCAN1057ADDFRQ1
Interface Transceiver IC 710-TCAN1057ADDFRQ1
IC TRANSCEIVER HALF 1/1 TSOT23-8 Product overview: TCAN1057ADDFRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1057ADDFRQ1 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 TSOT23-8 Product overview: TCAN1057ADDFRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1057ADDFRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - TCAN1057ADDFRQ1 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TCAN1057ADDFRQ1
Drivers, Receivers, Transceivers TCAN1057ADDFRQ1
ENHANCED AUTOMOTIVE CAN TRANSCEI

ENHANCED AUTOMOTIVE CAN TRANSCEI

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - TCAN1057ADDFRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
TCAN1057ADDFRQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TCAN1057ADDFRQ1
IC TRANSCEIVER HALF 1/1 TSOT23-8

IC TRANSCEIVER HALF 1/1 TSOT23-8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-TCAN1057ADDFRQ1 TCAN1057ADDFRQ1 TCAN1057ADDFRQ1
Product Name Integrated Circuits (ICs)- Interface Drivers, Receivers, Transceivers Interface Transceiver IC Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Transceiver; Transceiver Receiver; Sensor Interface
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other
Features RoHS
Data Rate 8000 kbps 8000 kbps
Pd 120 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1464824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 2.4 v
Package Type Sot25
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details