Low-voltage 8-bit I2C I/O Expander with Interrupt Output Reset I/O Direction Registers 16-uCSP -40 to 85
Low-voltage 8-bit I2C I/O Expander with Interrupt Output Reset I/O Direction Registers 16-uCSP -40 to 85 Product overview: TCA7408ZSZR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA7408ZSZR can be used for catalog matching and distributor lookup.
I/O Expander 8 I²C, SMBus 400kHz 16-UCSP (2x2)
Manufacturer: Texas Instruments
Win Source Part Number: 1265516-TCA7408ZSZR
Packaging: Reel
Mounting Style: SMD
Features: POR
Output Type: Push-Pull
Interface: I2C, SMBus
Part Status: Last Time Buy
Current - Output Source/Sink: 10mA
Interrupt Output: Yes
Categories: Integrated Circuits
Supplier Device Package: 16-UCSP (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 400kHz
Manufacturer Package: 16-UFBGA, CSPBGA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: TCA7408
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
The number of I/O: 8
Supply Voltage (V): 1.65V ~ 3.6V
I/O Expander 8 I²C, SMBus 400 kHz 16-UCSP (2x2)
IC I/O EXPANDER I2C 8BIT 16UCSP
Interface - I/O Expanders Low Vltg 8B I2C I/O Expander
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TCA7408ZSZR | 749-TCA7408ZSZR | 296-30074-2-ND | 1265516-TCA7408ZSZR | TCA7408ZSZR | TCA7408ZSZR | TCA7408ZSZR |
| Product Name | TCA7408 Low-voltage 8-bit I2C I/O Expander with Interrupt Output Reset I/O Direction Registers | 8-bit Interface Transceiver IC | I/O Expanders | Interface - Interface - I/O Expanders - TCA7408ZSZR | I/O Expanders | I/O Expanders | Interface - I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | |||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | Sensor Interface | Port / Bus Expander | ||
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 5.5 | Other; 1.65V ~ 3.6V | Other; 1.65V ~ 3.6V | 3.6V; Other; 1.65V ~ 3.6V | Other; 1.65V ~ 3.6V |