IC TRANSCEIVER HALF 2/2 14VSON Product overview: TCAN1046AVDMTRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1046AVDMTRQ1
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Packaging: Tape & Reel (TR)
Voltage - Supply: 4.5V ~ 5.5V
Operating Temperature: -40°C ~ 150°C (TJ)
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 14-VDFN Exposed Pad
Supplier Device Package: 14-VSON (3x4.5)
ENHANCED AUTOMOTIVE DUAL CAN TRA
IC TRANSCEIVER HALF 2/2 14VSON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-TCAN1046AVDMTRQ1 | TCAN1046AVDMTRQ1 | TCAN1046AVDMTRQ1 | |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Sensor Interface; Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface |
| Features | RoHS | |||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other |
| Data Rate | 8000 kbps | 8000 kbps | ||
| Pd | 120 milliwatts |