The SN75C1168 is a dual differential driver and receiver designed for balanced transmission lines, compliant with TIA/EIA-422-B and ITU recommendation V.11 standards. It operates from a single 5V power supply and features low supply current requirements of 9mA maximum. The device offers low pulse skew and a receiver input impedance of 17k,Ѷ, with a common-mode input voltage range of -7V to 7V and a sensitivity of ±200mV. This product includes individual active-high enables for the drivers, allowing for flexible control in applications. It is suitable for various applications, including motor drives, factory automation, and building automation. The SN75C1168 is available in multiple package types, including PDIP and SSOP, making it adaptable for different design needs.
Dual Differential Drivers And Receivers 16-TSSOP 0 to 70
Win Source Part Number: 1261274-SN75C1168PW
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 60 mV
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN75C1168PW,TEXTISSN
Base Product Number: 75C1168
Dual Differential Drivers And Receivers 16-TSSOP 0 to 70 Product overview: SN75C1168PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C1168PW can be used for catalog matching and distributor lookup.
RS-422 Interface IC Dual Differential Drivers and Receiver
IC TRANSCEIVER FULL 2/2 16TSSOP
RS-422 TRANSCEIVER, 5.5V, TSSOP-16; DEVI; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75C1168PW | 1261274-SN75C1168PW | 710-SN75C1168PW | SN75C1168PW | SN75C1168PW | 29AH7694 |
| Product Name | SN75C1168 Dual Differential Drivers And Receivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Dual TSSOP Interface Transceiver IC | RS-422 Interface IC | Drivers, Receivers, Transceivers | Rs-422 Transceiver, 5.5V, Tssop-16; Devi; Msl Texas Instruments |
| Device Type | Receiver | Receiver; Sensor Interface; Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Tx | 2 # | |||||
| # of Rx | 2 # | |||||
| Data Rate | 10000 kbps | 10000 kbps | 10000 to ? kbps |