Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TCAN1043HGDMTRQ1

Description
Win Source Part Number: 1353374-TCAN1043HGDM TRQ1 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 30 pct. Type: Transceiver MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Product Status: Active Package / Case: 14-VDFN Exposed Pad Supplier Device Package: 14-VSON (4.5x3) Base Product Number: TCAN1043 Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Data Rate: 5Mbps Protocol: CANbus Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 50 mV
Request a Quote Datasheet
Description
Win Source Part Number: 1353374-TCAN1043HGDM TRQ1 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 30 pct. Type: Transceiver MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Product Status: Active Package / Case: 14-VDFN Exposed Pad Supplier Device Package: 14-VSON (4.5x3) Base Product Number: TCAN1043 Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Data Rate: 5Mbps Protocol: CANbus Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 50 mV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1353374-TCAN1043HGDMTRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1353374-TCAN1043HGDMTRQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1353374-TCAN1043HGDMTRQ1
Win Source Part Number: 1353374-TCAN1043HGDM TRQ1 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 30 pct. Type: Transceiver MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Product Status: Active Package / Case: 14-VDFN Exposed Pad Supplier Device Package: 14-VSON (4.5x3) Base Product Number: TCAN1043 Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Data Rate: 5Mbps Protocol: CANbus Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 50 mV

Win Source Part Number: 1353374-TCAN1043HGDMTRQ1
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
Type: Transceiver
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Product Status: Active
Package / Case: 14-VDFN Exposed Pad
Supplier Device Package: 14-VSON (4.5x3)
Base Product Number: TCAN1043
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Data Rate: 5Mbps
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 50 mV

Buy Now Datasheet
Singapore, Singapore
Automotive Interface Transceiver IC
710-TCAN1043HGDMTRQ1
Automotive Interface Transceiver IC 710-TCAN1043HGDMTRQ1
Automotive 70-V bus-fault-protected CAN FD transceiver with wake input and 5-Mbps flexible data-rate 14-VSON -55 to 125 Product overview: TCAN1043HGDMTRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1043HGDMTRQ1 can be used for catalog matching and distributor lookup.

Automotive 70-V bus-fault-protected CAN FD transceiver with wake input and 5-Mbps flexible data-rate 14-VSON -55 to 125 Product overview: TCAN1043HGDMTRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1043HGDMTRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - TCAN1043HGDMTRQ1 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TCAN1043HGDMTRQ1
Drivers, Receivers, Transceivers TCAN1043HGDMTRQ1
IC TRANSCEIVER 1/1 14VSON

IC TRANSCEIVER 1/1 14VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
TCAN1043HGDMTRQ1
CAN Interface IC TCAN1043HGDMTRQ1
CAN Interface IC Fault Protected CAN Transceiver With CAN FD and Wake Input 14-VSON -55 to 125

CAN Interface IC Fault Protected CAN Transceiver With CAN FD and Wake Input 14-VSON -55 to 125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1353374-TCAN1043HGDMTRQ1 710-TCAN1043HGDMTRQ1 TCAN1043HGDMTRQ1 TCAN1043HGDMTRQ1
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Automotive Interface Transceiver IC Drivers, Receivers, Transceivers CAN Interface IC
Device Type Receiver; Sensor Interface; Transceiver Transceiver Transceiver; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V
Data Rate 5000 kbps 5000 kbps 5000 to ? kbps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Telecom - SI3205-D-FS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
Interface module - 289-523 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Specs
Device Type Sensor Interface
Package Type QFP; 52-LQFP Exposed Pad
View Details