Win Source Part Number: 1261110-TCAN1042HVDR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 120 mV
Data Rate: 2Mbps
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-43938-6,296-4393
Base Product Number: TCAN1042
Automotive CAN Transceiver, 70V, 1-Ch, 8-SOIC, AEC-Q100 Product overview: TCAN1042HVDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 70V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 70V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1042HVDRQ1 can be used for catalog matching and distributor lookup.
2Mbps Transceiver SOIC-8 CAN ICs ROHS
CAN TRANSCEIVER, 2MBPS, SOIC-8; IC Interface Type:-; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes
IC TRANSCEIVER 1/1 8SOIC
CAN Interface IC Automotive Fault Protected CAN Transceiver With Flexible Data-Rate 8-SOIC -55 to 125
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1261110-TCAN1042HVDRQ1 | 710-TCAN1042HVDRQ1 | TCAN1042HVDRQ1 | 33AH4999 | TCAN1042HVDRQ1 | TCAN1042HVDRQ1 |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Automotive 70V SOIC Interface Transceiver IC | Communication Interface Chip/UART/485/232 >> CAN ICs | Can Transceiver, 2Mbps, Soic-8; Ic Interface Type Texas Instruments | Drivers, Receivers, Transceivers | CAN Interface IC |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver | Transceiver; UART | Transceiver; Transceiver | ||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V~5.5V | Other; 4.5V | Other; 4.5V ~ 5.5V | ||
| Data Rate | 2000 kbps | 2000 kbps | 2000 kbps | 2000 to ? kbps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Package Type | SOIC | SOIC | SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC-8 |