Smart Card Interface IC for 1 User Card + 3 SAMs 48-NFBGA -40 to 85
Win Source Part Number: 970996-TCA5013ZAHR
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel
Applications: Smart Card
Standard Package: 3,000
Mounting: SMD (SMT)
Interface: I2C
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 48-TFBGA
Supplier Device Package: 48-NFBGA (5x5)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-40572-1,296-4057
Base Product Number: TCA5013
IC INTFACE SPECIALIZED 48NFBGA
IC INTFACE SPECIALIZED 48NFBGA
IC INTFACE SPECIALIZED 48NFBGA
Smartcard Interface IC 48-Pin NFBGA T/R
Interface - Specialized Smart Card Interface IC
Smart Card Interface 48-NFBGA (5x5)
| Texas Instruments | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TCA5013ZAHR | 970996-TCA5013ZAHR | TCA5013ZAHR | TCA5013ZAHR | TCA5013ZAHR | 815-TCA5013ZAHR | TCA5013ZAHR | TCA5013ZAHR |
| Product Name | TCA5013 Smart Card Interface IC for 1 User Card + 3 SAMs | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Smartcard Interface IC 48-Pin NFBGA T/R | Interface - Specialized | Specialized |
| Device Type | TCA5013 Smart Card Interface IC for 1 User Card + 3 SAMs | Sensor Interface | Sensor Interface | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | NFBGA | 48-TFBGA | 48-TFBGA | BGA | 48-TFBGA | BGA; 48-TFBGA |