Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TCAN1043HDRQ1

Description
Win Source Part Number: 1340578-TCAN1043HDRQ 1 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 2,500 Protocol: CANbus Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 50 mV Data Rate: 2Mbps Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TCAN1043
Request a Quote Datasheet
Description
Win Source Part Number: 1340578-TCAN1043HDRQ 1 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 2,500 Protocol: CANbus Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 50 mV Data Rate: 2Mbps Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TCAN1043
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1340578-TCAN1043HDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1340578-TCAN1043HDRQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1340578-TCAN1043HDRQ1
Win Source Part Number: 1340578-TCAN1043HDRQ 1 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 2,500 Protocol: CANbus Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 50 mV Data Rate: 2Mbps Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TCAN1043

Win Source Part Number: 1340578-TCAN1043HDRQ1
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tape & Reel
Standard Package: 2,500
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 50 mV
Data Rate: 2Mbps
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TCAN1043

Buy Now Datasheet
Singapore, Singapore
Automotive SOIC Interface Transceiver IC
710-TCAN1043HDRQ1
Automotive SOIC Interface Transceiver IC 710-TCAN1043HDRQ1
Automotive 70-V bus fault protected CAN FD transceiver with wake input 14-SOIC -55 to 125 Product overview: TCAN1043HDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1043HDRQ1 can be used for catalog matching and distributor lookup.

Automotive 70-V bus fault protected CAN FD transceiver with wake input 14-SOIC -55 to 125 Product overview: TCAN1043HDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1043HDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - TCAN1043HDRQ1 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TCAN1043HDRQ1
Drivers, Receivers, Transceivers TCAN1043HDRQ1
IC TRANSCEIVER 1/1 14SOIC

IC TRANSCEIVER 1/1 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
TCAN1043HDRQ1
CAN Interface IC TCAN1043HDRQ1
CAN Interface IC Fault Protected CAN Transceiver With CAN FD and Wake Input 14-SOIC -55 to 125

CAN Interface IC Fault Protected CAN Transceiver With CAN FD and Wake Input 14-SOIC -55 to 125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1340578-TCAN1043HDRQ1 710-TCAN1043HDRQ1 TCAN1043HDRQ1 TCAN1043HDRQ1
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Automotive SOIC Interface Transceiver IC Drivers, Receivers, Transceivers CAN Interface IC
Device Type Receiver; Sensor Interface; Transceiver Transceiver Transceiver; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V
Data Rate 2000 kbps 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5350CA-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
6 suppliers
Interface Transceiver IC - 702-SI3202-G-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
LON interface - 753-648 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 54L04/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details