The TCA4311 is a hot swappable I2C bus buffer designed for bidirectional communication in live backplane environments, supporting Standard Mode and Fast Mode I2C devices. It is available in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm, with an operating supply voltage range of 2.7 V to 5.5 V and a temperature range of -40 °C to 85 °C. The device features 1-V precharge on SDA and SCL lines to prevent corruption during board insertion, open-drain I/Os, a READY output indicating connection status, and shutdown mode with quiescent current below 1 μA. It complies with JESD78, Class II for latch-up performance and exceeds JESD22 for ESD protection including 8000-V HBM, 200-V MM, and 1000-V CDM. Both sides of the buffer require external pull-up resistors.
Hot Swappable 2-Wire Bus Buffers 8-VSSOP -40 to 85
IC ACCELERATR I2C HOTSWAP 8VSSOP Product overview: TCA4311DGKRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TCA4311DGKRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1106297-TCA4311DGKRG
Packaging: Reel - TR
Type: Buffer, Accelerator
Applications: I2C - Hotswap
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Capacitance - Input: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 5.1mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Buffer, Accelerator 1 Channel 8-VSSOP
IC ACCELERATR I2C HOTSWAP 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TCA4311DGKRG4 | 756-TCA4311DGKRG4 | 1106297-TCA4311DGKRG4 | TCA4311DGKRG4 | TCA4311DGKRG4 |
| Product Name | TCA4311 Hot Swappable 2-Wire Bus Buffers | Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - TCA4311DGKRG4 | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Transceiver | Buffer | Buffer | Sensor Interface; Buffer |