Win Source Part Number: 1353368-TCAN1051DQ1
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
Type: Transceiver
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: TCAN1051
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Data Rate: 2Mbps
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 120 mV
Automotive fault-protected CAN transceiver with flexible data-rate and sleep mode 8-SOIC -55 to 125 Product overview: TCAN1051DQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1051DQ1 can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 8SOIC
CAN Interface IC Automotive Fault Protected CAN Transceiver With Flexible Data-Rate 8-SOIC -55 to 125
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1353368-TCAN1051DQ1 | 710-TCAN1051DQ1 | TCAN1051DQ1 | TCAN1051DQ1 |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Automotive SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | CAN Interface IC |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver | Transceiver; Transceiver | |
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | ||
| Data Rate | 2000 kbps | 2000 kbps | 2000 to ? kbps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |