The SN55115 dual differential receiver is designed to sense small differential signals in noisy environments with a ±15-V common-mode input voltage range and TTL-compatible outputs. It is available in a 20-pin LCCC package (FK) and is characterized for operation over the military temperature range of -55°C to 125°C. The device features individual channel strobes, optional built-in 130-Ω terminating resistors, and open-collector outputs for wire-ANDing. The outputs include both sink and active pullup terminals for flexible interface configurations.
Dual Differential Line Receiver 20-LCCC -55 to 125
DUAL DIFFERENTIAL LINE RECEIVER
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SNJ55115FK | SNJ55115FK |
| Product Name | SN55115 Dual Differential Line Receiver | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Receiver | Receiver; Sensor Interface |
| # of Rx | 2 # | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |