Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TCAN1043GDRQ1

Description
Win Source Part Number: 1370734-TCAN1043GDRQ 1 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. Type: Transceiver MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Base Product Number: TCAN1043 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Data Rate: 5Mbps Protocol: CANbus Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 50 mV
Request a Quote Datasheet
Description
Win Source Part Number: 1370734-TCAN1043GDRQ 1 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. Type: Transceiver MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Base Product Number: TCAN1043 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Data Rate: 5Mbps Protocol: CANbus Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 50 mV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1370734-TCAN1043GDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1370734-TCAN1043GDRQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1370734-TCAN1043GDRQ1
Win Source Part Number: 1370734-TCAN1043GDRQ 1 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. Type: Transceiver MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Base Product Number: TCAN1043 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Data Rate: 5Mbps Protocol: CANbus Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 50 mV

Win Source Part Number: 1370734-TCAN1043GDRQ1
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
Type: Transceiver
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Base Product Number: TCAN1043
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Data Rate: 5Mbps
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 50 mV

Buy Now Datasheet
Singapore, Singapore
Automotive 5V SOIC Interface Transceiver IC
710-TCAN1043GDRQ1
Automotive 5V SOIC Interface Transceiver IC 710-TCAN1043GDRQ1
Fault Protected CAN FD Transceiver, 1-Ch, 5V, 14-SOIC, AEC-Q100 Product overview: TCAN1043GDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1043GDRQ1 can be used for catalog matching and distributor lookup.

Fault Protected CAN FD Transceiver, 1-Ch, 5V, 14-SOIC, AEC-Q100 Product overview: TCAN1043GDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1043GDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - TCAN1043GDRQ1 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TCAN1043GDRQ1
Drivers, Receivers, Transceivers TCAN1043GDRQ1
IC TRANSCEIVER 1/1 14SOIC

IC TRANSCEIVER 1/1 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
TCAN1043GDRQ1
CAN Interface IC TCAN1043GDRQ1
CAN Interface IC Fault Protected CAN Transceiver With CAN FD and Wake Input 14-SOIC -55 to 125

CAN Interface IC Fault Protected CAN Transceiver With CAN FD and Wake Input 14-SOIC -55 to 125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1370734-TCAN1043GDRQ1 710-TCAN1043GDRQ1 TCAN1043GDRQ1 TCAN1043GDRQ1
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Automotive 5V SOIC Interface Transceiver IC Drivers, Receivers, Transceivers CAN Interface IC
Device Type Receiver; Sensor Interface; Transceiver Transceiver Transceiver; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V
Data Rate 5000 kbps 5000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Hex inverter - 74AHC04D-Q100J - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT108-1 SOT108-1
View Details
Interface Transceiver IC - 702-SI3208-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4800TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-QFN Exposed Pad
Pins 28 #
View Details
Interface module - 704-5074 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details