Texas Instruments TCA6416 Low-Voltage 16-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Registers TCA6416RTWR

Description
Low-Voltage 16-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Registers 24-WQFN -40 to 85
Request a Quote Datasheet
Description
Low-Voltage 16-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Registers 24-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TCA6416 Low-Voltage 16-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Registers - TCA6416RTWR - Texas Instruments
Dallas, TX, United States
TCA6416 Low-Voltage 16-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Registers
TCA6416RTWR
TCA6416 Low-Voltage 16-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Registers TCA6416RTWR
Low-Voltage 16-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Registers 24-WQFN -40 to 85

Low-Voltage 16-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Registers 24-WQFN -40 to 85

Buy Now Datasheet
Interface - Interface - I/O Expanders - TCA6416RTWR - 1265511-TCA6416RTWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - TCA6416RTWR
1265511-TCA6416RTWR
Interface - Interface - I/O Expanders - TCA6416RTWR 1265511-TCA6416RTWR
Manufacturer: Texas Instruments Win Source Part Number: 1265511-TCA6416RTWR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 24-WFQFN Exposed Pad Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 1.65 V ~ 5.5 V Interface: I2C, SMBus Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Family Name: TCA6416 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 400kHz Manufacturer Package: 24-WQFN (4x4) Alternative Parts (Cross-Reference): PCAL6416AHF; PCAL6416AHF,128; PCA6416AHF,118; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1265511-TCA6416RTWR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: POR
Package: 24-WFQFN Exposed Pad
Mounting: SMD
Output Type: Push-Pull
Operating Supply Voltage: 1.65 V ~ 5.5 V
Interface: I2C, SMBus
Number of I/O: 16
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Family Name: TCA6416
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 400kHz
Manufacturer Package: 24-WQFN (4x4)
Alternative Parts (Cross-Reference): PCAL6416AHF; PCAL6416AHF,128; PCA6416AHF,118;
Introduction Date: December 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
I/O Expanders - TCA6416RTWR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
TCA6416RTWR-ND
I/O Expanders TCA6416RTWR-ND
I/O Expander 16 I²C, SMBus 400kHz 24-WQFN (4x4)

I/O Expander 16 I²C, SMBus 400kHz 24-WQFN (4x4)

Buy Now Datasheet
Singapore, Singapore
16-bit Interface Transceiver IC
749-TCA6416RTWR
16-bit Interface Transceiver IC 749-TCA6416RTWR
Low-voltage 16-bit I2C & SMBus I/O expander with interrupt output, reset & config registers 24-WQFN -40 to 85 Product overview: TCA6416RTWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA6416RTWR can be used for catalog matching and distributor lookup.

Low-voltage 16-bit I2C & SMBus I/O expander with interrupt output, reset & config registers 24-WQFN -40 to 85 Product overview: TCA6416RTWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA6416RTWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
TCA6416RTWR
Interface - I/O Expanders TCA6416RTWR
Interface - I/O Expanders Low-Vltg 16B I2C & SMBus I/O Expander

Interface - I/O Expanders Low-Vltg 16B I2C & SMBus I/O Expander

Buy Now Datasheet
I/O Expanders - TCA6416RTWR - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
TCA6416RTWR
I/O Expanders TCA6416RTWR
IC I/O EXPANDER I2C 16B 24WQFN

IC I/O EXPANDER I2C 16B 24WQFN

Supplier's Site Datasheet
I/O Expanders - TCA6416RTWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
TCA6416RTWR
I/O Expanders TCA6416RTWR
I/O Expander 16 I²C, SMBus 400 kHz 24-WQFN (4x4)

I/O Expander 16 I²C, SMBus 400 kHz 24-WQFN (4x4)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TCA6416RTWR 1265511-TCA6416RTWR TCA6416RTWR-ND 749-TCA6416RTWR TCA6416RTWR TCA6416RTWR TCA6416RTWR
Product Name TCA6416 Low-Voltage 16-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Registers Interface - Interface - I/O Expanders - TCA6416RTWR I/O Expanders 16-bit Interface Transceiver IC Interface - I/O Expanders I/O Expanders I/O Expanders
Technology I2C I2C; SMBus I2C; SMBus; I²C, SMBus I2C; SMBus; I²C, SMBus
Device Type Port / Bus Expander Sensor Interface Port / Bus Expander Transceiver Port / Bus Expander
Features RoHS RoHS RoHS RoHS
Supply Voltage Other; 1.65 V ~ 5.5 V Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS541 Octal Buffers And Line Drivers With 3-State Outputs - 8415601SA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BNSRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.209\", 5.30mm Width)
View Details
 - 74FCT825ASC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type SOP; SOP24
View Details