Stereo USB Audio Interface 48-TQFP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 145319-TAS1020BPFB
Packaging: Tray
Protocol: USB
Standards: USB 1.1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TQFP (7x7)
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): TAS1020BPFBR; TAS1020BPFBG4; TAS1020BPFB; TMS320C5533AZHH10;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 250
USB Controller USB 1.1 I²C Interface 48-TQFP (7x7)
IC STEREO USB AUD INTRFCE 48TQFP
IC STEREO USB AUD INTRFCE 48TQFP
USB Controller USB 1.1 I²C Interface 48-TQFP (7x7)
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TAS1020BPFB | 145319-TAS1020BPFB | 296-13041-5-ND | TAS1020BPFB | TAS1020BPFB | TAS1020BPFB |
| Product Name | TAS1020B Stereo USB Audio Interface | Interface - Interface - Controllers - TAS1020BPFB | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | USB | USB; I2C | I2C; I²C | USB; USB | I2C; I²C | |
| Features | RoHS | RoHS | ||||
| Supply Voltage | Other; 3 V ~ 3.6 V | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |