SNJ55ALS194W -- INTEGRATED CIRCUITS (ICS) - INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SNJ55ALS194W
Description
IC LINE DRIVER
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC LINE DRIVER
Suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SNJ55ALS194W
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
SNJ55ALS194W |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Receiver; Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Device Type
Transceiver
Supply Voltage
Other; 3.3V, 5V
Operating Temperature
-40 C (-40 F)
View Details
3 suppliers