I2C Controlled Keypad Scan IC With Integrated ESD Protection 25-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 031991-TCA8418EYFPR
Packaging: Reel - TR
Applications: PDA's, Portable Audio/Video, Smartphones
Mounting: Surface Mount
Family Name: TCA8418E
Categories: Integrated Circuits
Status: Active
Case / Package: 25-DSBGA (2x2)
Supply Voltage - Operating: 1.65 V to 3.6 V
Alternative Parts (Cross-Reference): MAX7359EWA+T; MAX7359ETG+; MAX7359ETG+G47;
Introduction Date: June 01, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
PDA's, Portable Audio/Video, Smartphones Interface 25-DSBGA
IC INTFACE SPECIALIZED 25DSBGA
IC INTFACE SPECIALIZED 25DSBGA
IC INTFACE SPECIALIZED 25DSBGA
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TCA8418EYFPR | 031991-TCA8418EYFPR | TCA8418EYFPR | TCA8418EYFPR | TCA8418EYFPR | TCA8418EYFPR |
| Product Name | TCA8418E I2C Controlled Keypad Scan IC With Integrated ESD Protection | Interface - Interface - Specialized - TCA8418EYFPR | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Technology | I2C | I2C; Serial-2 Wire; I²C, 2-Wire Serial | I2C; I²C, 2-Wire Serial | I2C; Serial-2 Wire; I²C, 2-Wire Serial | ||
| Features | RoHS | RoHS | ||||
| Supply Voltage | Other; 3.6 | Other; 1.65 V ~ 3.6 V | 3.6V; Other; 1.65V ~ 3.6V | 3.6V; Other | Other; 1.65V ~ 3.6V |