Remote 8-Bit I2C Low-Power I/O Expander With Interrupt Output and Configuration Registers 16-SOIC -40 to 85 Product overview: TCA9534DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 8-bit, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA9534DWR can be used for catalog matching and distributor lookup.
I/O Expander 8 I²C 400kHz 16-SOIC
I/O Expander 8 I²C 400kHz 16-SOIC
I/O Expander 8 I²C 400kHz 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 810606-TCA9534DWR
Packaging: Reel
Mounting Style: SMD
Features: POR
Output Type: Push-Pull
Interface: I2C
Number of I/O: 8
Interrupt Output: Yes
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 400kHz
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
I/O Expander 8 I²C 400 kHz 16-SOIC
Interface - I/O Expanders Remote 8-Bit I2C Low-Power I/O Expander With Interrupt Output and Configuration Registers 16-SOIC -40 to 85
IC I/O EXPANDER I2C 8B 16-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-TCA9534DWR | 296-47827-2-ND | 810606-TCA9534DWR | TCA9534DWR | TCA9534DWR | TCA9534DWR |
| Product Name | Low-Power 8-bit SOIC Interface Transceiver IC | I/O Expanders | Interface - Interface - I/O Expanders - TCA9534DWR | I/O Expanders | Interface - I/O Expanders | I/O Expanders |
| Device Type | Transceiver | Port / Bus Expander | Sensor Interface | Port / Bus Expander | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | I2C | I2C; I²C | I2C; I²C |