The TCA4311 is a hot-swappable I²C bus buffer designed for live board insertion into a backplane without data corruption, supporting bidirectional communication between backplane and card-side I²C lines. It is available in an SOIC-8 package measuring 4.90 mm × 3.91 mm and operates across a supply voltage range of 2.7 V to 5.5 V. The device features 1-V precharge on SDA and SCL lines to reduce insertion transients, isolates input and output buses, and includes an open-drain READY output indicating connection status. It accommodates Standard Mode and Fast Mode I²C devices, supports clock stretching and arbitration, and draws less than 1 μA in shutdown mode. Latch-up performance exceeds 100 mA per JESD78, Class II, and ESD protection meets JESD22 standards: 8000 V HBM, 200 V MM, and 1000 V CDM. The operating temperature range is -40 °C to 85 °C.
Hot Swappable 2-Wire Bus Buffers 8-SOIC -40 to 85
IC ACCELERATOR I2C HOTSWAP 8SOIC Product overview: TCA4311DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TCA4311DRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 796495-TCA4311DRG4
Packaging: Reel package
Type: Buffer, Accelerator
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: I2C - Hotswap
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Capacitance - Input: 10pF
Family Name: TCA4311
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.1mA
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): TCA4311DG4;
Introduction Date: September 01, 2005
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC ACCELERATOR I2C HOTSWAP 8SOIC
Buffer, Accelerator 1 Channel 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TCA4311DRG4 | 756-TCA4311DRG4 | 796495-TCA4311DRG4 | TCA4311DRG4 | TCA4311DRG4 |
| Product Name | TCA4311 Hot Swappable 2-Wire Bus Buffers | Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - TCA4311DRG4 | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Transceiver | Buffer | Sensor Interface; Buffer | Buffer |