Texas Instruments TAS3202 High Performance Digital Audio SOC TAS3202PAGR

Description
High Performance Digital Audio SOC 64-TQFP 0 to 70
Request a Quote Datasheet
Description
High Performance Digital Audio SOC 64-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TAS3202 High Performance Digital Audio SOC - TAS3202PAGR - Texas Instruments
Dallas, TX, United States
TAS3202 High Performance Digital Audio SOC
TAS3202PAGR
TAS3202 High Performance Digital Audio SOC TAS3202PAGR
High Performance Digital Audio SOC 64-TQFP 0 to 70

High Performance Digital Audio SOC 64-TQFP 0 to 70

Supplier's Site Datasheet
Embedded - Embedded - DSP (Digital Signal Processors) - TAS3202PAGR - 809560-TAS3202PAGR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TAS3202PAGR
809560-TAS3202PAGR
Embedded - Embedded - DSP (Digital Signal Processors) - TAS3202PAGR 809560-TAS3202PAGR
Manufacturer: Texas Instruments Win Source Part Number: 809560-TAS3202PAGR Packaging: Reel Type: Fixed Point Mounting Style: SMD Voltage - I/O: 3.30V Interface: I2C, I2S, PCM, SPI, UART Clock Rate: 135MHz On-Chip RAM: 31.625kB Voltage - Core: 3.30V Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 64-TQFP Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 4 (72 Hours) Part Number Series: TAS3202

Manufacturer: Texas Instruments
Win Source Part Number: 809560-TAS3202PAGR
Packaging: Reel
Type: Fixed Point
Mounting Style: SMD
Voltage - I/O: 3.30V
Interface: I2C, I2S, PCM, SPI, UART
Clock Rate: 135MHz
On-Chip RAM: 31.625kB
Voltage - Core: 3.30V
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 64-TQFP
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 4 (72 Hours)
Part Number Series: TAS3202

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number TAS3202PAGR 809560-TAS3202PAGR
Product Name TAS3202 High Performance Digital Audio SOC Embedded - Embedded - DSP (Digital Signal Processors) - TAS3202PAGR
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4049 High Speed CMOS Logic Hex Inverting Buffers - 5962-8681901EA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502MEA - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details
Analog Switches, Multiplexers, Demultiplexers - CD4052BE - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300", 7.62mm)
View Details
2 suppliers
SN54BCT241 Octal Buffers/Drivers With 3-State Outputs - 5962-9074301MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details