Texas Instruments High-Performance Analog I/O Expanders TCA9535MRGER

Description
I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)
Request a Quote Datasheet
Description
I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - 296-TCA9535MRGERCT-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)

I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)

Buy Now Datasheet
I/O Expanders - 296-TCA9535MRGERDKR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)

I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)

Buy Now Datasheet
I/O Expanders - 296-TCA9535MRGERTR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)

I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I/O Expanders - 1098586-TCA9535MRGER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - I/O Expanders
1098586-TCA9535MRGER
Integrated Circuits (ICs) - Interface - I/O Expanders 1098586-TCA9535MRGER
Win Source Part Number: 1098586-TCA9535MRGER Category: Integrated Circuits (ICs)>Interface - I/O Expanders Features: POR Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Push-Pull Interface: I2C, SMBus Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Voltage - Supply: 1.65V ~ 5.5V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 400 kHz ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TCA9535MRGER-ND,296- 51630-6,296-51630-1, 296-51630-2 Base Product Number: TCA9535

Win Source Part Number: 1098586-TCA9535MRGER
Category: Integrated Circuits (ICs)>Interface - I/O Expanders
Features: POR
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Push-Pull
Interface: I2C, SMBus
Number of I/O: 16
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 400 kHz
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TCA9535MRGER-ND,296-51630-6,296-51630-1,296-51630-2
Base Product Number: TCA9535

Buy Now Datasheet
Singapore, Singapore
Low-Power 16-bit VQFN Interface Transceiver IC
749-TCA9535MRGER
Low-Power 16-bit VQFN Interface Transceiver IC 749-TCA9535MRGER
Remote 16-Bit I2C and SMBus, Low-Power I/O Expander With Interrupt Output and Config Registers 24-VQFN -40 to 85 Product overview: TCA9535MRGER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 16-bit, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA9535MRGER can be used for catalog matching and distributor lookup.

Remote 16-Bit I2C and SMBus, Low-Power I/O Expander With Interrupt Output and Config Registers 24-VQFN -40 to 85 Product overview: TCA9535MRGER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 16-bit, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA9535MRGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - TCA9535MRGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
TCA9535MRGER
I/O Expanders TCA9535MRGER
I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)

I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)

Buy Now
Interface - I/O Expanders - TCA9535MRGER - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Interface - I/O Expanders
TCA9535MRGER
Interface - I/O Expanders TCA9535MRGER
Interface - I/O Expanders Remote 16-Bit I2C and SMBus, Low-Power I/O Expander With Interrupt Output and Config Registers 24-VQFN -40 to 85

Interface - I/O Expanders Remote 16-Bit I2C and SMBus, Low-Power I/O Expander With Interrupt Output and Config Registers 24-VQFN -40 to 85

Buy Now Datasheet
I/O Expanders - TCA9535MRGER - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
TCA9535MRGER
I/O Expanders TCA9535MRGER
REMOTE 16-BIT I2C AND SMBUS, LOW

REMOTE 16-BIT I2C AND SMBUS, LOW

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 296-TCA9535MRGERCT-ND 1098586-TCA9535MRGER 749-TCA9535MRGER TCA9535MRGER TCA9535MRGER TCA9535MRGER
Product Name I/O Expanders Integrated Circuits (ICs) - Interface - I/O Expanders Low-Power 16-bit VQFN Interface Transceiver IC I/O Expanders Interface - I/O Expanders I/O Expanders
Technology I2C; SMBus I2C; SMBus; I²C, SMBus I2C; SMBus; I²C, SMBus
Device Type Port / Bus Expander Port / Bus Expander; Sensor Interface Transceiver Port / Bus Expander
Supply Voltage Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Interface module - 289-612 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Specialized - 34P3216A-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details