The SNJ55LVDS31W is a high-speed differential line driver implementing LVDS signaling with a single 3.3-V supply, meeting ANSI TIA/EIA-644 standards. It is packaged in a CFP-16 case measuring 10.30 mm × 6.73 mm and is characterized for operation from -55°C to 125°C. The driver delivers a minimum differential output voltage of 247 mV into a 100-Ω load and exhibits typical propagation delay of 1.7 ns and rise/fall times of 500 ps. It operates with LVTTL logic inputs and enters a high-impedance state when disabled or when VCC is 0.
Quad LVDS Transmitter 16-CFP -55 to 125
Quad LVDS transmitter 16-CFP -55 to 125 Product overview: SNJ55LVDS31W from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SNJ55LVDS31W can be used for catalog matching and distributor lookup.
QUAD LVDS TRANSMITTER 16-CFP -55
QUAD LVDS TRANSMITTER 16-CFP -55
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SNJ55LVDS31W | 710-SNJ55LVDS31W | SNJ55LVDS31W | SNJ55LVDS31W |
| Product Name | SN55LVDS31 Quad LVDS Transmitter | Quad Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Technology | LVDS | LVDS; LVDS | LVDS | |
| Device Type | Transmitter | Transceiver | Receiver; Sensor Interface | Driver |
| # of Tx | 4 # | |||
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps |