Remote 8-Bit I2C and SMBus Low-Power I/O Expander 16-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 813266-TCA9538PWR
Packaging: Reel
Mounting Style: SMD
Output Type: Push-Pull
Interface: I2C
Number of I/O: 8
Interrupt Output: Yes
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 400kHz
Manufacturer Package: 16-TSSOP
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
I/O Expander 8 I²C 400kHz 16-TSSOP
I/O Expander 8 I²C 400kHz 16-TSSOP
I/O Expander 8 I²C 400kHz 16-TSSOP
Remote 8-Bit I2C and SMBus Low-Power I/O Expander 16-TSSOP -40 to 85 Product overview: TCA9538PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 8-bit, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA9538PWR can be used for catalog matching and distributor lookup.
Interface - I/O Expanders Rem 8B I2C & SMBus Lo-Pwr I/O Expander
I/O Expander 8 I²C 400 kHz 16-TSSOP
IC I/O EXPANDER I2C 8B 16TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TCA9538PWR | 813266-TCA9538PWR | 296-40575-6-ND | 749-TCA9538PWR | TCA9538PWR | TCA9538PWR | TCA9538PWR |
| Product Name | TCA9538 Remote 8-Bit I2C and SMBus Low-Power I/O Expander | Interface - Interface - I/O Expanders - TCA9538PWR | I/O Expanders | Low-Power 8-bit TSSOP Interface Transceiver IC | Interface - I/O Expanders | I/O Expanders | I/O Expanders |
| Technology | I2C | I2C | I2C; I²C | I2C; I²C | |||
| Device Type | Port / Bus Expander | Sensor Interface | Port / Bus Expander | Transceiver | Port / Bus Expander | ||
| Features | RoHS | RoHS | RoHS | RoHS |