Texas Instruments Interface Transceiver IC TCAN1044AEVDRQ1

Description
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: TCAN1044AEVDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1044AEVDRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: TCAN1044AEVDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1044AEVDRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-TCAN1044AEVDRQ1
Interface Transceiver IC 710-TCAN1044AEVDRQ1
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: TCAN1044AEVDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1044AEVDRQ1 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8SOIC Product overview: TCAN1044AEVDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1044AEVDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1352761-TCAN1044AEVDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1352761-TCAN1044AEVDRQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1352761-TCAN1044AEVDRQ1
Win Source Part Number: 1352761-TCAN1044AEVD RQ1 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 150°C (TA) Fake Threat In the Open Market: 59 pct. Type: Transceiver MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Data Rate: 8Mbps Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 115 mV

Win Source Part Number: 1352761-TCAN1044AEVDRQ1
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 150°C (TA)
Fake Threat In the Open Market: 59 pct.
Type: Transceiver
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Data Rate: 8Mbps
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 115 mV

Buy Now Datasheet
Drivers, Receivers, Transceivers - TCAN1044AEVDRQ1 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TCAN1044AEVDRQ1
Drivers, Receivers, Transceivers TCAN1044AEVDRQ1
IC INTERFACE

IC INTERFACE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-TCAN1044AEVDRQ1 1352761-TCAN1044AEVDRQ1 TCAN1044AEVDRQ1
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface; Transceiver Transceiver; Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V
Data Rate 8000 kbps 8000 kbps 8000 kbps
Pd 120 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 5962-89629013X - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type 28-CLCC
View Details
Line Interface ICs - 1901015 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Human Machine Interface (HMI) - 762-6203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details