Texas Instruments High-Performance Analog Interface - Interface - Controllers - STSB43AB23PDT STSB43AB23PDT

Description
Manufacturer: Texas Instruments Win Source Part Number: 935633-STSB43AB23PDT Operating Temperature Range: 0°C ~ 70°C Features: IEEE 1394 Physical Layer Controller IEEE 1394a-2000, OHCI, FireWire, i.LINK PCI Interface 128-TQFP (14x14) Package: 128-TQFP Package: Tray Part Status: Obsolete Family Name: STSB43 Categories: Integrated Circuits (ICs) Case / Package: 128-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 935633-STSB43AB23PDT Operating Temperature Range: 0°C ~ 70°C Features: IEEE 1394 Physical Layer Controller IEEE 1394a-2000, OHCI, FireWire, i.LINK PCI Interface 128-TQFP (14x14) Package: 128-TQFP Package: Tray Part Status: Obsolete Family Name: STSB43 Categories: Integrated Circuits (ICs) Case / Package: 128-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - STSB43AB23PDT - 935633-STSB43AB23PDT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - STSB43AB23PDT
935633-STSB43AB23PDT
Interface - Interface - Controllers - STSB43AB23PDT 935633-STSB43AB23PDT
Manufacturer: Texas Instruments Win Source Part Number: 935633-STSB43AB23PDT Operating Temperature Range: 0°C ~ 70°C Features: IEEE 1394 Physical Layer Controller IEEE 1394a-2000, OHCI, FireWire, i.LINK PCI Interface 128-TQFP (14x14) Package: 128-TQFP Package: Tray Part Status: Obsolete Family Name: STSB43 Categories: Integrated Circuits (ICs) Case / Package: 128-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 935633-STSB43AB23PDT
Operating Temperature Range: 0°C ~ 70°C
Features: IEEE 1394 Physical Layer Controller IEEE 1394a-2000, OHCI, FireWire, i.LINK PCI Interface 128-TQFP (14x14)
Package: 128-TQFP
Package: Tray
Part Status: Obsolete
Family Name: STSB43
Categories: Integrated Circuits (ICs)
Case / Package: 128-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface Transceiver IC - 753-STSB43AB23PDT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-STSB43AB23PDT
Interface Transceiver IC 753-STSB43AB23PDT
IC PHY/LINK LAYER CTRLR 128-TQFP Product overview: STSB43AB23PDT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-STSB43AB23PDT can be used for catalog matching and distributor lookup.

IC PHY/LINK LAYER CTRLR 128-TQFP Product overview: STSB43AB23PDT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-STSB43AB23PDT can be used for catalog matching and distributor lookup.

Supplier's Site
Controllers - STSB43AB23PDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
STSB43AB23PDT
Controllers STSB43AB23PDT
IEEE 1394 Physical Layer Controller IEEE 1394a-2000, OHCI, FireWire, i.LINK PCI Interface 128-TQFP (14x14)

IEEE 1394 Physical Layer Controller IEEE 1394a-2000, OHCI, FireWire, i.LINK PCI Interface 128-TQFP (14x14)

Buy Now Datasheet
Interface - Controllers - STSB43AB23PDT - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
STSB43AB23PDT
Interface - Controllers STSB43AB23PDT
IC PHY/LINK LAYER CTRLR 128-TQFP

IC PHY/LINK LAYER CTRLR 128-TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 935633-STSB43AB23PDT 753-STSB43AB23PDT STSB43AB23PDT STSB43AB23PDT
Product Name Interface - Interface - Controllers - STSB43AB23PDT Interface Transceiver IC Controllers Interface - Controllers
Device Type Sensor Interface Transceiver CardBus Controller Sensor Interface; CardBus Controller
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 128-TQFP (14x14) TQFP QFP; TQFP; 128-TQFP QFP; 128-TQFP
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897643 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
DS26LS31MQML Quad High Speed Differential Line Driver - AM26LS31MW/883 - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
3 suppliers
 - 74HC373N,652 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type DIP; DIP
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261041-SI2457-C-GTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers