Win Source Part Number: 1342167-TCAN1043GDQ1
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tube
Standard Package: 50
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 50 mV
Data Rate: 5Mbps
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TCAN1043
Fault Protected CAN Transceiver With CAN FD and Wake Input 14-SOIC -55 to 125 Product overview: TCAN1043GDQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TCAN1043GDQ1 can be used for catalog matching and distributor lookup.
CAN TRANSCEIVER, AEC-Q100, 5MBPS, SOIC14; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes
CAN Interface IC Fault Protected CAN Transceiver With CAN FD and Wake Input 14-SOIC -55 to 125
IC TRANSCEIVER 1/1 14SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1342167-TCAN1043GDQ1 | 710-TCAN1043GDQ1 | 26AJ9796 | TCAN1043GDQ1 | TCAN1043GDQ1 |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | SOIC Interface Transceiver IC | Can Transceiver, Aec-Q100, 5Mbps, Soic14; Ic Interface Type Texas Instruments | CAN Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver | Transceiver; Transceiver | ||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V | Other; 4.5V ~ 5.5V | ||
| Data Rate | 5000 kbps | 5000 to ? kbps | 5000 kbps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Package Type | SOIC | SOIC | SOIC-14 | SOIC; 14-SOIC (0.154", 3.90mm Width) |