I/O Expander 4 I²C, SMBus 1MHz 8-X2SON (1.35x0.8)
I/O Expander 4 I²C, SMBus 1MHz 8-X2SON (1.35x0.8)
I/O Expander 4 I²C, SMBus 1MHz 8-X2SON (1.35x0.8)
IC XPNDR 1MHZ I2C SMBUS 8X2SON
REMOTE 4-BIT IC AND SMBUS I/O EX
I/O Expander 4 I²C, SMBus 1 MHz 8-X2SON (1.35x0.8)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 296-TCA9536BDTMRDKR-ND | TCA9536BDTMR | TCA9536BDTMR | TCA9536BDTMR |
| Product Name | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders | I/O Expanders |
| Technology | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | |
| Device Type | Port / Bus Expander | Port / Bus Expander; Sensor Interface | Port / Bus Expander | |
| Supply Voltage | Other; 1.65V ~ 5.5V | Other | Other; 1.65V ~ 5.5V | Other; 1.65V ~ 5.5V |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |