Level Translating I2C Bus Repeater 8-VSSOP -40 to 85
I2C Buffer/Repeater 1.8V/2.5V/3.3V/5V 8-Pin VSSOP T/R Product overview: TCA9509DGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, 2.5V, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TCA9509DGKR can be used for catalog matching and distributor lookup.
IC REDRIVER I2C 1CH 8VSSOP
VSSOP-8-0.65mm Signal Buffers, Repeaters, Splitters ROHS
I2C/SMBUS REPEATER, VSSOP-8; IC Interface Type:I2C, SMBus; Interface Applications:I2C Bus & SMBus Systems Applications; Supply Voltage Min:900mV; Supply Voltage Max:5.5V; Interface Case Style:VSSOP; No. of Pins:8Pins; Operating RoHS Compliant: Yes
IC REDRIVER I2C 1CH 8VSSOP
Buffer, ReDriver 1 Channel 400kHz 8-VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TCA9509DGKR | 756-TCA9509DGKR | TCA9509DGKR | TCA9509DGKR | 28AH5263 | TCA9509DGKR | TCA9509DGKR |
| Product Name | TCA9509 Level Translating I2C Bus Repeater | 1.8V 2.5V 3.3V Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Communication Interface Chip/UART/485/232 >> Signal Buffers, Repeaters, Splitters | I2C/smbus Repeater, Vssop-8; Ic Interface Type Texas Instruments | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Technology | I2C | I2C | |||||
| Device Type | Level Translator | Transceiver | Buffer; Buffer, ReDriver | UART; Buffer | Sensor Interface; Buffer | Buffer | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | 2.7V; Other; 5.5 | Other; 2.7V ~ 5.5V | Other; 900mV | Other | Other; 2.7V ~ 5.5V |