Stereo USB Audio Interface 48-TQFP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 087380-TAS1020BPFBR
Packaging: Reel - TR
Protocol: USB
Standards: USB 1.1
Family Name: TAS1020B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TQFP (7x7)
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): TAS1020BPFBG4; TAS1020BPFB; TMS320C5533AZHH10;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
USB Controller USB 1.1 I²C Interface 48-TQFP (7x7)
IC STEREO USB AUD INTRFCE 48TQFP
USB Controller USB 1.1 I²C Interface 48-TQFP (7x7)
IC STEREO USB AUD INTRFCE 48TQFP
IC STEREO USB AUD INTRFCE 48TQFP
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TAS1020BPFBR | 087380-TAS1020BPFBR | 296-26677-2-ND | TAS1020BPFBR | TAS1020BPFBR | TAS1020BPFBR | TAS1020BPFBR |
| Product Name | TAS1020B Stereo USB Audio Interface | Interface - Interface - Controllers - TAS1020BPFBR | Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Technology | USB | USB; I2C | I2C; I²C | I2C; I²C | USB; USB | I2C; I²C | |
| Features | RoHS | RoHS | |||||
| Supply Voltage | Other; 3 V ~ 3.6 V | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |