Texas Instruments TB5D1M 5V Quad PECL Driver TB5D1MDE4

Description
5V Quad PECL Driver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
5V Quad PECL Driver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TB5D1M 5V Quad PECL Driver - TB5D1MDE4 - Texas Instruments
Dallas, TX, United States
TB5D1M 5V Quad PECL Driver
TB5D1MDE4
TB5D1M 5V Quad PECL Driver TB5D1MDE4
5V Quad PECL Driver 16-SOIC -40 to 85

5V Quad PECL Driver 16-SOIC -40 to 85

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
TB5D1MDE4
LVDS Interface IC TB5D1MDE4
LVDS Interface IC 5V QUAD PECL DRIVER

LVDS Interface IC 5V QUAD PECL DRIVER

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
TB5D1MDE4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TB5D1MDE4
IC DRIVER 4/0 16SOIC

IC DRIVER 4/0 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TB5D1MDE4 TB5D1MDE4 TB5D1MDE4
Product Name TB5D1M 5V Quad PECL Driver LVDS Interface IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Technology PECL
Device Type TB5D1M 5V Quad PECL Driver Receiver; Sensor Interface
Features RoHS RoHS
# of Tx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BE - 1159792-CD4097BE - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP
View Details
2 suppliers
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Specialized - 32P4911A-CGF - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 1353392-DLPC3436CZVB - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 1.045V ~ 1.155V
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
3 suppliers