Ideal Industries, Inc. Datasheets for Wire Terminals
Wire terminals are passive conductors used to facilitate a connection that is not soldered.
Wire Terminals: Learn more
| Product Name | Notes |
|---|---|
| (1) #14, (1) #20 MIN. WIRE COMBINATION SIZE (3) #14, (2) #18 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 V VOLTAGE... | |
| (1) #16, (3) #18 MIN. WIRE COMBINATION SIZE (2) #10, (1) #12 MAX. WIRE COMBINATION SIZE 20 TO 10 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 V VOLTAGE... | |
| (1) #20, (1) #22 MIN. WIRE COMBINATION SIZE (2) #14, (1) #16 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 300 V VOLTAGE... | |
| (2) #10 MIN. WIRE COMBINATION SIZE (2) #6 MAX. WIRE COMBINATION SIZE 14 TO 4 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 V VOLTAGE RATING 500 PER BAG... | |
| (2) #18 MIN. WIRE COMBINATION SIZE (4) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 V VOLTAGE RATING 1000 PER BAG... | |
| BEVELED, FUNNEL ENTRY TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #10 STUD... | |
| BEVELED, FUNNEL ENTRY TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #8 STUD... | |
| BEVELED, FUNNEL ENTRY TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 1/4 INCH... | |
| BEVELED, FUNNEL ENTRY TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 105 DEG C TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE #10 STUD SIZE... | |
| BEVELED, FUNNEL ENTRY TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 1/4 INCH STUD... | |
| BEVELED, FUNNEL ENTRY TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 10 INCH STUD... | |
| BEVELED, FUNNEL ENTRY TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 8 INCH STUD... | |
| BEVELED, FUNNEL ENTRY TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #10 STUD... | |
| BEVELED, FUNNEL ENTRY TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #6 STUD... | |
| BEVELED, FUNNEL ENTRY TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #8 STUD... | |
| BEVELED, FUNNEL ENTRY TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 105 DEG C TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE #10 STUD SIZE... | |
| BEVELED, FUNNEL ENTRY TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 10 INCH STUD... | |
| BEVELED, FUNNEL ENTRY TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 8 INCH STUD... | |
| BEVELED, FUNNEL ENTRY TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #10 STUD... | |
| BEVELED, FUNNEL ENTRY TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #8 STUD... | |
| BEVELED, FUNNEL ENTRY TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 10 INCH STUD... | |
| BEVELED, FUNNEL ENTRY TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 6 INCH STUD... | |
| BEVELED, FUNNEL ENTRY TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 8 INCH STUD... | |
| BEVELED, FUNNEL ENTRY TYPE 4 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 105 DEG C TEMPERATURE RATING 20 PER CARTON STANDARD PACKAGE 1/4 INCH STUD SIZE NON-INSULATED INSULATION TYPE... | |
| BEVELED, FUNNEL ENTRY TYPE 4 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 105 DEG C TEMPERATURE RATING 20 PER CARTON STANDARD PACKAGE 3/8 INCH STUD SIZE NON-INSULATED INSULATION TYPE... | |
| BEVELED, FUNNEL ENTRY TYPE 4 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 105 DEG C TEMPERATURE RATING 20 PER CARTON STANDARD PACKAGE 5/16 INCH STUD SIZE NON-INSULATED INSULATION TYPE... | |
| BEVELED, FUNNEL ENTRY TYPE 6 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 105 DEG C TEMPERATURE RATING 20 PER CARTON STANDARD PACKAGE #10 STUD SIZE NON-INSULATED INSULATION TYPE VOLTAGE... | |
| BEVELED, FUNNEL ENTRY TYPE 6 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 105 DEG C TEMPERATURE RATING 20 PER CARTON STANDARD PACKAGE 3/8 INCH STUD SIZE NON-INSULATED INSULATION TYPE... | |
| BEVELED, FUNNEL ENTRY TYPE 6 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 105 DEG C TEMPERATURE RATING 20 PER CARTON STANDARD PACKAGE 5/16 INCH STUD SIZE NON-INSULATED INSULATION TYPE... | |
| BEVELED, FUNNEL ENTRY TYPE 6 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 105 DEG C TEMPERATURE RATING 20 PER CARTON STANDARD PACKAGE 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE... | |
| BEVELED, FUNNEL ENTRY TYPE 8 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 5/16 INCH STUD SIZE NON-INSULATED INSULATION TYPE... | |
| BEVELED, FUNNEL ENTRY TYPE 8 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE IDEAL[R]... | |
| BEVELED, FUNNEL ENTRY TYPE 8 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE... | |
| BEVELED, FUNNEL ENTRY TYPE 8 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE... | |
| BEVELED, FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE... | |
| BEVELED, FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE... | |
| BEVELED, FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE 10... | |
| BEVELED, FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE 8... | |
| BEVELED, FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #10... | |
| BEVELED, FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #6... | |
| BEVELED, FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #8... | |
| BEVELED, FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 6... | |
| BEVELED, FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE... | |
| BEVELED, FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE 6... | |
| BEVELED, FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #10... | |
| BEVELED, FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #6... | |
| BEVELED, FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #8... | |
| BEVELED, FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 10... | |
| BEVELED, FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 6... | |
| BEVELED, FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE... | |
| BEVELED, FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE... | |
| BEVELED, FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER BOX STANDARD PACKAGE 1/4... | |
| BEVELED, FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #10... | |
| BEVELED, FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #6... | |
| BEVELED, FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #8... | |
| BEVELED, FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 1/4... | |
| BEVELED, FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 500 PER CARTON STANDARD PACKAGE 10... | |
| BLACK COLOR (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE (2) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 150... | |
| BLACK COLOR (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE (2) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 302... | |
| BLACK COLOR (2) #20 MIN. WIRE COMBINATION SIZE (3) #14 MAX. WIRE COMBINATION SIZE 22 TO 12 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 302 DEG F... | |
| BLACK COLOR (2) #22 MIN. WIRE COMBINATION SIZE (3) #16 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 150 DEG C... | |
| BLACK COLOR (2) #22 MIN. WIRE COMBINATION SIZE (3) #16 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 302 DEG F... | |
| BLACK COLOR (2) #22 STRANDED MIN. WIRE COMBINATION SIZE (2) #16 MAX. WIRE COMBINATION SIZE 22 TO 16 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 150 DEG... | |
| BLACK COLOR (2) #22 STRANDED MIN. WIRE COMBINATION SIZE (2) #16 MAX. WIRE COMBINATION SIZE 22 TO 16 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 302 DEG... | |
| BLACK COLOR 1#18 W/1#20 MIN. WIRE COMBINATION SIZE (2) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 302 DEG F... | |
| BLACK COLOR 20 TO 12 AWG (SOLID), 16 TO 14 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER BOX STANDARD... | |
| BLACK COLOR 20 TO 12 AWG (SOLID), 16 TO 14 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 2000 PER BOX STANDARD... | |
| BLACK COLOR 20 TO 12 AWG SOLID, 16 TO 14 AWG STRANDED WIRE SIZE UL 486-C, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER... | |
| BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 0.185 INCH MAX. INSULATION DIAMETER UL APPROVAL 75 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE VINYL INSULATED INSULATION... | |
| BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL 774-A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE VINYL INSULATED INSULATION TYPE... | |
| BLUE COLOR 20 TO 12 AWG (SOLID), 16 TO 14 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER BOX STANDARD... | |
| BLUE COLOR 20 TO 12 AWG (SOLID), 16 TO 14 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 5000 PER BOX STANDARD... | |
| BULLET STYLE TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE VINYL... | |
| BULLET STYLE TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE VINYL... | |
| BUTT TYPE TIN PLATED BRASS MATERIAL 0.827 INCH 0.827 LENGTH IN INCH 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 250 PER CARTON STANDARD PACKAGE 8 AWG CONDUCTOR SIZE... | |
| BUTT TYPE TIN PLATED BRASS MATERIAL 1.024 INCH 1.024 LENGTH IN INCH 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 20 PER CARTON STANDARD PACKAGE 6 AWG CONDUCTOR SIZE... | |
| BUTT TYPE TIN PLATED BRASS MATERIAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 20 PER CARTON STANDARD PACKAGE 4 AWG CONDUCTOR SIZE NON-INSULATED INSULATION TYPE | |
| BUTT TYPE TIN PLATED BRASS MATERIAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE NON-INSULATED INSULATION TYPE | |
| BUTT TYPE TIN PLATED BRASS MATERIAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE NON-INSULATED INSULATION TYPE | |
| BUTT TYPE TIN PLATED BRASS MATERIAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE NON-INSULATED INSULATION TYPE | |
| BUTT TYPE TIN PLATED BRASS MATERIAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 8 AWG CONDUCTOR SIZE NON-INSULATED INSULATION TYPE | |
| BUTT TYPE TIN PLATED BRASS MATERIAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 500 PER CARTON STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE NON-INSULATED INSULATION TYPE | |
| BUTT TYPE TIN PLATED BRASS MATERIAL BLUE COLOR 0.986 INCH 0.177 INCH MAX. INSULATION DIAMETER UL 774A, CUL APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 1000 PER... | |
| BUTT TYPE TIN PLATED BRASS MATERIAL BLUE COLOR 0.986 INCH 0.177 INCH MAX. INSULATION DIAMETER UL 774A, CUL APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 25 PER... | |
| BUTT TYPE TIN PLATED BRASS MATERIAL RED COLOR 0.986 INCH 0.157 INCH MAX. INSULATION DIAMETER UL 774A, CUL APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 1000 PER... | |
| BUTT TYPE TIN PLATED BRASS MATERIAL RED COLOR 0.986 INCH 0.157 INCH MAX. INSULATION DIAMETER UL 774A, CUL APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 25 PER... | |
| BUTT TYPE TIN PLATED BRASS MATERIAL YELLOW COLOR 1.043 INCH 0.248 INCH MAX. INSULATION DIAMETER UL 774A, CUL APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 25 PER... | |
| BUTT TYPE TIN PLATED BRASS MATERIAL YELLOW COLOR 1.043 INCH 0.248 INCH MAX. INSULATION DIAMETER UL 774A, CUL APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 500 PER... | |
| BUTT TYPE TIN PLATED BRASS MATERIAL YELLOW COLOR 1.358 INCH UL, CUL APPROVAL 600 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE 12 TO 10 AWG COPPER... | |
| CONTOURED WING TYPE BLUE COLOR (3) #12 MIN. WIRE COMBINATION SIZE (1) #6, (2) #8 MAX. WIRE COMBINATION SIZE 14 TO 6 AWG WIRE SIZE UL, CSA C22.2, CE APPROVAL... | |
| CONTOURED WING TYPE BLUE COLOR (3) #12 MIN. WIRE COMBINATION SIZE (1) #6, (2) #8 MAX. WIRE COMBINATION SIZE 14 TO 6 AWG WIRE SIZE UL, CSA, CE APPROVAL 600... | |
| CONTOURED WING TYPE BLUE COLOR (3) #12 MIN. WIRE COMBINATION SIZE (2) #6 MAX. WIRE COMBINATION SIZE 14 TO 6 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING... | |
| CONTOURED WING TYPE GREEN COLOR (2) #14 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 14 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 221 DEG F TEMPERATURE... | |
| CONTOURED WING TYPE RED COLOR (2) #14 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING... | |
| CONTOURED WING TYPE RED COLOR (2) #18 MIN. WIRE COMBINATION SIZE (4) #10 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL 486-C, CSA C22.2, CE APPROVAL 600... | |
| CONTOURED WING TYPE RED COLOR (2) #18 MIN. WIRE COMBINATION SIZE (4) #10 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL 486C, CSA C22.2, CE APPROVAL 600... | |
| CONTOURED WING TYPE RED COLOR (2) #18 MIN. WIRE COMBINATION SIZE (4) #10 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL, CSA C22.2, CE APPROVAL 600 V... | |
| CONTOURED WING TYPE RED COLOR (2) #18 MIN. WIRE COMBINATION SIZE (4) #10 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE... | |
| CONTOURED WING TYPE TAN COLOR (2) #20 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING... | |
| CONTOURED WING TYPE TAN COLOR (2) #20 MIN. WIRE COMBINATION SIZE (3) #10 SOLID MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE... | |
| CONTOURED WING TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL 486-C, CSA C22.2, CE APPROVAL 600... | |
| CONTOURED WING TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL 486C, CSA C22.2, CE APPROVAL 600... | |
| CONTOURED WING TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING... | |
| CONTOURED WING TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL, CSA C22.2, CE APPROVAL 600 V... | |
| CONTOURED WING TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE... | |
| FIN TYPE BLUE/GRAY COLOR (2) #12 MIN. WIRE COMBINATION SIZE (2) #6 MAX. WIRE COMBINATION SIZE 14 TO 6 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING... | |
| FIN TYPE GREEN COLOR (2) #14 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 14 TO 10 AWG WIRE SIZE UL, CSA, CE APPROVAL 221 DEG F TEMPERATURE... | |
| FIN TYPE RED COLOR (2) #18 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING... | |
| FIN TYPE YELLOW COLOR (3) #20 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING... | |
| FLAG TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE NON-INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH... | |
| FLAME RETARDANT TYPE BLACK COLOR (1) #14, (1) #20 MIN. WIRE COMBINATION SIZE (3) #14, (2) #18 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL 486C, CSA... | |
| FLAME RETARDANT/CONTOURED WING SECURE GRIP SHELL TYPE BLUE COLOR (3) #12 MIN. WIRE COMBINATION SIZE (1) #6 WITH (2) #8 MAX. WIRE COMBINATION SIZE 12 AWG WIRE SIZE UL, CSA... | |
| FLAME RETARDANT/CONTOURED WING SECURE GRIP SHELL TYPE RED COLOR (2) #18 MIN. WIRE COMBINATION SIZE (4) #10 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL, CSA APPROVAL... | |
| FLAME RETARDANT/CONTOURED WING SECURE GRIP SHELL TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 18 TO 12 AWG WIRE SIZE UL, CSA APPROVAL... | |
| FLAME RETARDANT/POSITIVE GRIP SHELL, RIBBED TYPE BLUE COLOR (2) #22 MIN. WIRE COMBINATION SIZE (3) #16 MAX. WIRE COMBINATION SIZE 22 TO 16 AWG WIRE SIZE UL 486C, CSA C22.2... | |
| FLAME RETARDANT/POSITIVE GRIP SHELL, RIBBED TYPE ORANGE COLOR (1) #18 WITH (1) #20 MIN. WIRE COMBINATION SIZE (2) #14 MAX. WIRE COMBINATION SIZE 20 TO 16 AWG WIRE SIZE UL... | |
| FUNNEL ENTRY TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE NON-INSULATED INSULATION TYPE 0.25 INCH X 0.032... | |
| FUNNEL ENTRY TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 500 PER CARTON STANDARD PACKAGE VINYL INSULATED INSULATION... | |
| FUNNEL ENTRY TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE NON-INSULATED INSULATION TYPE 0.187 INCH X 0.02... | |
| FUNNEL ENTRY TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE NON-INSULATED INSULATION TYPE 0.25 INCH X 0.032... | |
| FUNNEL ENTRY TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE NON-INSULATED INSULATION TYPE 0.187 INCH X 0.02... | |
| FUNNEL ENTRY TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE NON-INSULATED INSULATION TYPE 0.25 INCH X 0.032... | |
| FUNNEL ENTRY TYPE BLUE COLOR 14 AWG MIN. CONDUCTOR SIZE 12 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE VINYL... | |
| FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 105 DEG C TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE NYLON... | |
| FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE NYLON... | |
| FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE VINYL... | |
| FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 500 PER CARTON STANDARD PACKAGE VINYL... | |
| FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE VINYL... | |
| FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE NYLON... | |
| FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 105 DEG C TEMPERATURE RATING 500 PER CARTON STANDARD PACKAGE NYLON... | |
| FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE VINYL... | |
| GRAY COLOR (2) #22 MIN. WIRE COMBINATION SIZE (2) #16 MAX. WIRE COMBINATION SIZE 22 TO 16 AWG WIRE SIZE UL 486-C, CSA C22.2, CE APPROVAL 300 V VOLTAGE RATING... | |
| GRAY COLOR 20 TO 12 AWG (SOLID), 16 TO 14 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER BOX STANDARD... | |
| GRAY COLOR 20 TO 12 AWG SOLID, 16 TO 14 AWG STRANDED WIRE SIZE UL 486-C, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 5000 PER... | |
| GRAY/DARK BLUE COLOR (2) #18 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL 468D, CSA APPROVAL 600 V VOLTAGE RATING 105... | |
| GRAY/DARK BLUE COLOR (3) #12 MIN. WIRE COMBINATION SIZE (2) #6, (1) #10 MAX. WIRE COMBINATION SIZE 14 TO 6 AWG WIRE SIZE UL 468D, CSA APPROVAL 600 V VOLTAGE... | |
| GRAY/GRAY COLOR (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE (1) #10, (2) #12 MAX. WIRE COMBINATION SIZE 20 TO 10 AWG WIRE SIZE UL 468D, CSA APPROVAL 600 V... | |
| INSULATED TYPE (2) #22 MIN. WIRE COMBINATION SIZE (5) #18 MAX. WIRE COMBINATION SIZE 600 V VOLTAGE RATING 10000 PER CARTON STANDARD PACKAGE COPPER WIRE TYPE IDEAL[R] BRAND NC-2212 MODEL... | |
| INSULATED TYPE (4) #16 MIN. WIRE COMBINATION SIZE (1) #12, (4) #14 MAX. WIRE COMBINATION SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 10000 PER... | |
| INSULATED TYPE COPPER MATERIAL (2) #10 MIN. WIRE COMBINATION SIZE (2) #6 MAX. WIRE COMBINATION SIZE 14 TO 4 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 VOLT VOLTAGE... | |
| INSULATED TYPE COPPER MATERIAL (2) #18 MIN. WIRE COMBINATION SIZE (4) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 VOLT VOLTAGE... | |
| INSULATED TYPE TIN PLATED COPPER MATERIAL (2) #22 MIN. WIRE COMBINATION SIZE (1) #14, (2) #18 MAX. WIRE COMBINATION SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F... | |
| MODEL 410 STEEL CRIMP CONNECTOR, 2006S/2011S BUCHANAN COPPER SPLICE CAP CRIMP CONNECTOR USED ON UL 486C, CSA APPROVAL 600 VOLT (UL/CSA), 1000 VOLT (FIXTURE/SIGN) VOLTAGE RATING 75 DEG C TEMPERATURE... | |
| MODEL 411/412 STEEL CRIMP CONNECTOR, 2011S BUCHANAN COPPER SPLICE CAP CRIMP CONNECTOR USED ON UL 486C, CSA APPROVAL 600 VOLT (UL/CSA), 1000 VOLT (FIXTURE/SIGN) VOLTAGE RATING 75 DEG C TEMPERATURE... | |
| NYLON MATERIAL 2006S COPPER SPLICE CAP CRIMP CONNECTOR USED ON UL, CSA APPROVAL 600 VOLT, 1000 VOLT (FIXTURE/SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE... | |
| NYLON MATERIAL 2006S, 2008S SPLICE CAP CRIMP CONNECTOR USED ON UL, CSA APPROVAL 600 V, 1000 V (FIXTURE/SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 1000 PER BAG STANDARD PACKAGE... | |
| NYLON MATERIAL 2011S COPPER SPLICE CAP CRIMP CONNECTOR USED ON 600 VOLT, 1000 VOLT (FIXTURE/SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE | |
| NYLON MATERIAL 2011S COPPER SPLICE CAP CRIMP CONNECTOR USED ON 600 VOLT, 1000 VOLT (FIXTURE/SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 500 PER BAG STANDARD PACKAGE | |
| NYLON MATERIAL BLUE COLOR 14 TO 10 AWG (SOLID), 12 TO 10 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 2500 PER... | |
| NYLON MATERIAL BLUE COLOR 14 TO 10 SOLID, 12 TO 10 STRANDED WIRE SIZE UL 486-C, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 150 PER... | |
| NYLON MATERIAL BLUE COLOR 14 TO 10 SOLID, 12 TO 10 STRANDED WIRE SIZE UL 486-C, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 50 PER... | |
| NYLON MATERIAL ORANGE COLOR 18 AWG SOLID WIRE SIZE UL 2459, CSA C22.2 APPROVAL 120/277/347/480/600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER BOX STANDARD PACKAGE 2 PORT(S)... | |
| NYLON MATERIAL ORANGE COLOR 18 TO 12 AWG (SOLID), 14 TO 12 AWG (STRANDED) WIRE SIZE UL 2459, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING... | |
| NYLON MATERIAL ORANGE COLOR 18 TO 12 AWG SOLID, 14 TO 12 AWG STRANDED WIRE SIZE UL 2459, CSA C22.2 APPROVAL 120/277/347/480/600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING... | |
| NYLON MATERIAL ORANGE COLOR 18 TO 12 AWG SOLID, 14 TO 12 AWG STRANDED WIRE SIZE UL 2459, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING... | |
| NYLON MATERIAL ORANGE COLOR 20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 5000 PER... | |
| NYLON MATERIAL RED COLOR 20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 5000 PER... | |
| NYLON MATERIAL YELLOW COLOR 20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 5000 PER... | |
| ORANGE COLOR 18 AWG (SOLID) WIRE SIZE UL 2459, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE 2 PORT(S) POWERPLUG[R] BRAND... | |
| ORANGE COLOR 18 AWG (SOLID) WIRE SIZE UL 2459, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE 3 PORT(S) POWERPLUG[R] BRAND... | |
| ORANGE COLOR 18 AWG (SOLID) WIRE SIZE UL 2459, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 2500 PER BOX STANDARD PACKAGE 2 PORT(S) POWERPLUG[R] BRAND... | |
| ORANGE COLOR 18 AWG (SOLID) WIRE SIZE UL 2459, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 2500 PER BOX STANDARD PACKAGE 3 PORT(S) POWERPLUG[R] BRAND... | |
| ORANGE COLOR 18 TO 12 AWG (SOLID), 14 TO 12 AWG (STRANDED) WIRE SIZE UL 2459, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER... | |
| ORANGE COLOR 18 TO 12 AWG (SOLID), 14 TO 12 AWG (STRANDED) WIRE SIZE UL 2459, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER... | |
| ORANGE COLOR 18 TO 12 AWG (SOLID), 14 TO 12 AWG (STRANDED) WIRE SIZE UL 2459, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 20 PER... | |
| PARALLEL TYPE TIN PLATED BRASS MATERIAL 0.315 INCH 0.315 LENGTH IN INCH UL 774-A APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE 16... | |
| PARALLEL TYPE TIN PLATED BRASS MATERIAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE NON-INSULATED INSULATION TYPE | |
| PARALLEL TYPE TIN PLATED BRASS MATERIAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE NON-INSULATED INSULATION TYPE | |
| PARALLEL TYPE TIN PLATED BRASS MATERIAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE NON-INSULATED INSULATION TYPE | |
| PARALLEL TYPE TIN PLATED BRASS MATERIAL BLUE COLOR 0.177 INCH MAX. INSULATION DIAMETER 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE 16 TO 14... | |
| PARALLEL TYPE TIN PLATED BRASS MATERIAL RED COLOR 0.157 INCH MAX. INSULATION DIAMETER 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE 22 TO 18... | |
| PARALLEL TYPE TIN PLATED BRASS MATERIAL YELLOW COLOR 0.248 INCH MAX. INSULATION DIAMETER 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 500 PER CARTON STANDARD PACKAGE 12 TO 10... | |
| POLYCARBONATE MATERIAL BLUE COLOR 20 TO 12 AWG (SOLID), 16 TO 14 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER... | |
| POLYCARBONATE MATERIAL GRAY COLOR 20 TO 12 AWG (SOLID), 16 TO 14 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 150 PER... | |
| POLYCARBONATE MATERIAL ORANGE COLOR 18 TO 12 AWG (SOLID), 14 TO 12 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER... | |
| POLYCARBONATE MATERIAL ORANGE COLOR 18 TO 12 AWG (SOLID), 14 TO 12 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 75 PER... | |
| POLYCARBONATE MATERIAL ORANGE COLOR 20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE UL 467, UL 486C, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F... | |
| POLYCARBONATE MATERIAL ORANGE COLOR 20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER... | |
| POLYCARBONATE MATERIAL ORANGE COLOR 20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 250 PER... | |
| POLYCARBONATE MATERIAL RED COLOR 20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 300 PER... | |
| POLYCARBONATE MATERIAL YELLOW COLOR 20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER... | |
| POLYCARBONATE MATERIAL YELLOW COLOR 20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 200 PER... | |
| POSITIVE GRIP TYPE BLUE COLOR (2) #22 MIN. WIRE COMBINATION SIZE (3) #16 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL 486C, CSA C22.2, CE APPROVAL 300... | |
| POSITIVE GRIP TYPE BLUE COLOR (2) #22 MIN. WIRE COMBINATION SIZE (3) #16 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA, CE APPROVAL 300 V VOLTAGE... | |
| POSITIVE GRIP TYPE BLUE COLOR (3) #20 MIN. WIRE COMBINATION SIZE (3) #16 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING... | |
| POSITIVE GRIP TYPE GRAY COLOR (2) #22 MIN. WIRE COMBINATION SIZE (2) #16 MAX. WIRE COMBINATION SIZE 22 TO 16 AWG WIRE SIZE UL 486C, CSA C22.2 APPROVAL 300 VOLT... | |
| POSITIVE GRIP TYPE GRAY COLOR (2) #22 MIN. WIRE COMBINATION SIZE (2) #16 MAX. WIRE COMBINATION SIZE 22 TO 16 AWG WIRE SIZE UL 486C, CSA C22.2, CE APPROVAL 300... | |
| POSITIVE GRIP TYPE GRAY COLOR (2) #22 MIN. WIRE COMBINATION SIZE (2) #16 MAX. WIRE COMBINATION SIZE 22 TO 16 AWG WIRE SIZE UL, CSA, CE APPROVAL 300 V VOLTAGE... | |
| POSITIVE GRIP TYPE GRAY COLOR (3) #22 MIN. WIRE COMBINATION SIZE (2) #16 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING... | |
| POSITIVE GRIP TYPE ORANGE COLOR (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE (2) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL 486C, CSA C22.2, CE... | |
| POSITIVE GRIP TYPE ORANGE COLOR (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE (2) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA, CE APPROVAL 600... | |
| POSITIVE GRIP TYPE ORANGE COLOR (2) #18 MIN. WIRE COMBINATION SIZE (2) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING... | |
| POSITIVE GRIP TYPE RED COLOR (2) #14 MIN. WIRE COMBINATION SIZE (4) #12 MAX. WIRE COMBINATION SIZE 18 TO 6 AWG WIRE SIZE UL 486C, CSA C22.2, CE APPROVAL 600... | |
| POSITIVE GRIP TYPE RED COLOR (2) #14 MIN. WIRE COMBINATION SIZE (4) #12 MAX. WIRE COMBINATION SIZE 18 TO 6 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE... | |
| POSITIVE GRIP TYPE RED COLOR (2) #14 MIN. WIRE COMBINATION SIZE (4) #12 MAX. WIRE COMBINATION SIZE 20 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING... | |
| POSITIVE GRIP TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (2) #12 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING... | |
| POSITIVE GRIP TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (4) #14, (1) #18 MAX. WIRE COMBINATION SIZE 18 TO 12 AWG WIRE SIZE UL 486C, CSA C22.2, CE... | |
| POSITIVE GRIP TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (4) #14, (1) #18 MAX. WIRE COMBINATION SIZE 18 TO 12 AWG WIRE SIZE UL, CSA, CE APPROVAL 600... | |
| PRE-INSULATED TYPE (2) #22 MIN. WIRE COMBINATION SIZE (5) #18 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL APPROVAL 600 V VOLTAGE RATING 1000 PER CARTON STANDARD... | |
| PRE-INSULATED TYPE (4) #16 MIN. WIRE COMBINATION SIZE (1) #12, (4) #14 MAX. WIRE COMBINATION SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER... | |
| PRE-INSULATED TYPE TIN PLATED COPPER MATERIAL (1) #22, (1) #18 MIN. WIRE COMBINATION SIZE (1) #12, (1) #16 MAX. WIRE COMBINATION SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221... | |
| PRE-INSULATED TYPE TIN PLATED COPPER MATERIAL (2) #22 MIN. WIRE COMBINATION SIZE (1) #14, (2) #18 MAX. WIRE COMBINATION SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F... | |
| RECEPTACLE STYLE TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE VINYL... | |
| RECEPTACLE STYLE TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE VINYL... | |
| RED COLOR (2 TO 4) 20 TO 12 AWG SOLID WIRE SIZE UL, CSA APPROVAL 450 VOLT VOLTAGE RATING 100 PER BOX STANDARD PACKAGE 2 PORT(S) IN-SURE[TM] BRAND CURRENT RATING... | |
| RED COLOR (2) #14 MIN. WIRE COMBINATION SIZE (4) #12 MAX. WIRE COMBINATION SIZE 18 TO 6 AWG WIRE SIZE UL 486-C, CSA C22.2, CE APPROVAL 600 V VOLTAGE RATING... | |
| RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 0.15 INCH MAX. INSULATION DIAMETER UL APPROVAL 75 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE VINYL INSULATED INSULATION... | |
| RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL 774-A, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE NYLON FULLY INSULATED INSULATION... | |
| RIBBED CAP TYPE RED COLOR (2) #14 MIN. WIRE COMBINATION SIZE (4) #12 MAX. WIRE COMBINATION SIZE 20 TO 8 AWG WIRE SIZE UL 486-C, CSA 22.2 APPROVAL 600 V... | |
| RIBBED CAP TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (2) #12 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL 486-C, CSA 22.2 APPROVAL 600 V... | |
| RIBBED CAP, SWEPT WING, HEX HEAD TYPE GRAY COLOR (3) #14 MIN. WIRE COMBINATION SIZE (2) #8, (2) #12 MAX. WIRE COMBINATION SIZE 18 TO 6 AWG WIRE SIZE UL,... | |
| RIBBED CAP, SWEPT WING, HEX HEAD TYPE GRAY COLOR (3) #14 MIN. WIRE COMBINATION SIZE 2#8 W/2#12 MAX. WIRE COMBINATION SIZE 18 TO 6 AWG WIRE SIZE UL 486-C, CSA... | |
| RIBBED CAP, SWEPT WING, HEX HEAD TYPE LIGHT BLUE COLOR (2) #22 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL, CSA,... | |
| RIBBED CAP, SWEPT WING, HEX HEAD TYPE PURPLE COLOR (1) #10 SOLID (ALUMINUM), (1) OR (2) #10 SOLID (COPPER) MIN. WIRE COMBINATION SIZE (2) 12 AWG SOLID (ALUMINUM), (1) 18... | |
| RIBBED CAP, SWEPT WING, HEX HEAD TYPE PURPLE COLOR 1#10 SOLID (ALUMINUM) W/1 OR 2#10 SOLID (COPPER) MIN. WIRE COMBINATION SIZE 2#12 SOLID (ALUMINUM) W/1#18 (COPPER) MAX. WIRE COMBINATION SIZE... | |
| RIBBED CAP, SWEPT WING, HEX HEAD TYPE TAN COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL, CSA APPROVAL... | |
| RIBBED CAP, SWEPT WING, HEX HEAD TYPE TAN COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL, CSA, CE... | |
| STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 105 DEG C TEMPERATURE RATING 1000 STANDARD PACKAGE #10 STUD SIZE NON-INSULATED INSULATION TYPE... | |
| STRAIGHT TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE NON INSULATED INSULATION TYPE 0.11 INCH X 0.02... | |
| STRAIGHT TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE NON INSULATED INSULATION TYPE 0.11 INCH X 0.02... | |
| STRAIGHT TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL 774-A, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE NYLON FULLY... | |
| STRAIGHT TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL 774-A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE VINYL INSULATED... | |
| STRAIGHT TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL 774-A, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE NYLON FULLY... | |
| STRAIGHT TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL 774-A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE VINYL INSULATED... | |
| SWEPT WING TYPE GRAY/BLUE, GRAY/DARK BLUE COLOR (1) #18, (2) #18, (1) #20 MIN. WIRE COMBINATION SIZE (2) #18, (2) #10 MAX. WIRE COMBINATION SIZE 20 TO 10 AWG, 18... | |
| SWEPT WING TYPE GRAY/DARK BLUE COLOR (3) #14 MIN. WIRE COMBINATION SIZE (5) #10 MAX. WIRE COMBINATION SIZE 16 TO 6 AWG WIRE SIZE UL 486D, CSA, CE APPROVAL 600... | |
| SWEPT WING TYPE GRAY/ORANGE COLOR (2) #20 MIN. WIRE COMBINATION SIZE (2) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL 486D, CSA, CE APPROVAL 600 V... | |
| SWEPT WING TYPE GRAY/ORANGE, GRAY/RED COLOR (2) #20, (2) #16 MIN. WIRE COMBINATION SIZE (2) #14, (2) #10 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG, 18 TO 8 AWG... | |
| SWEPT WING TYPE GRAY/RED COLOR (2) #16 MIN. WIRE COMBINATION SIZE (2) #10 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL 486D, CSA, CE APPROVAL 600 V... | |
| SWEPT WING TYPE RED COLOR (2) #18 MIN. WIRE COMBINATION SIZE (2) #8 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL 486-C, CSA C22.2 APPROVAL 600 V... | |
| SWEPT WING TYPE RED COLOR (2) #18 MIN. WIRE COMBINATION SIZE (2) #8 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING... | |
| SWEPT WING TYPE RED/YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (4) #10 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING... | |
| SWEPT WING, HEX HEAD TYPE PURPLE COLOR (1) #10 SOLID (ALUMINUM), (1) OR (2) #10 SOLID (COPPER) MIN. WIRE COMBINATION SIZE (2) #12 SOLID (ALUMINUM), (1) #18 (COPPER) MAX. WIRE... | |
| SWEPT WING, HEX HEAD TYPE TAN COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 VOLT... | |
| SWEPT WING, RIBBED CAP, HEX HEAD TYPE LIGHT BLUE COLOR (2) #22 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL 486C,... | |
| SWEPT WING, RIBBED CAP, HEX HEAD TYPE TAN COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL 486C, CSA... | |
| TAP TYPE BLUE COLOR UL 774A, CUL APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE | |
| TAP TYPE RED COLOR UL 774A, CUL APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE | |
| YELLOW COLOR (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE (1) #10, (2) #12 MAX. WIRE COMBINATION SIZE 20 TO 10 AWG WIRE SIZE UL 486D, CSA APPROVAL 600 V... | |
| YELLOW COLOR (1) #20, (1) #18 MIN. WIRE COMBINATION SIZE 1#10 W/2#12 MAX. WIRE COMBINATION SIZE 20 TO 10 AWG WIRE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING... | |
| YELLOW COLOR (2) #18 SOLID MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING 105... | |
| YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 0.244 INCH MAX. INSULATION DIAMETER UL APPROVAL 75 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE VINYL INSULATED INSULATION... | |
| ZINC PLATED STEEL MATERIAL (1) #14, (1) #16 MIN. WIRE COMBINATION SIZE (2) #8, (1) #6 MAX. WIRE COMBINATION SIZE 18 TO 4 AWG WIRE SIZE UL 486C, CSA 22.2... | |
| ZINC PLATED STEEL MATERIAL (1) #14, (1) #18 MIN. WIRE COMBINATION SIZE (2) #10, (2) #14 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL 486C, CSA 22.2... | |
| ZINC PLATED STEEL MATERIAL (1) 14 AWG, (1) 18 AWG MIN. WIRE COMBINATION SIZE (2) 10 AWG, (2) 14 AWG MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE... | |
| ZINC PLATED STEEL MATERIAL (3) #12 MIN. WIRE COMBINATION SIZE (4) #10 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 V VOLTAGE... | |
| ZINC PLATED STEEL MATERIAL (3) #12 MIN. WIRE COMBINATION SIZE (4) #10 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 VOLT VOLTAGE... |