Ideal Industries, Inc. Twist On Wire Connector 30-065

Description
RIBBED CAP, SWEPT WING, HEX HEAD TYPE PURPLE COLOR 1#10 SOLID (ALUMINUM) W/1 OR 2#10 SOLID (COPPER) MIN. WIRE COMBINATION SIZE 2#12 SOLID (ALUMINUM) W/1#18 (COPPER) MAX. WIRE COMBINATION SIZE UL 486-C, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 2 PER CARD STANDARD PACKAGE ALUMINUM/COPPER WIRE TYPE LIVE ACTION, SQUARE WIRE SPRING TYPE TWISTER[R] BRAND FEATURES FLAME-RETARDANT SHELL 65 MODEL
Datasheet
Description
RIBBED CAP, SWEPT WING, HEX HEAD TYPE PURPLE COLOR 1#10 SOLID (ALUMINUM) W/1 OR 2#10 SOLID (COPPER) MIN. WIRE COMBINATION SIZE 2#12 SOLID (ALUMINUM) W/1#18 (COPPER) MAX. WIRE COMBINATION SIZE UL 486-C, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 2 PER CARD STANDARD PACKAGE ALUMINUM/COPPER WIRE TYPE LIVE ACTION, SQUARE WIRE SPRING TYPE TWISTER[R] BRAND FEATURES FLAME-RETARDANT SHELL 65 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-065 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-065
Twist On Wire Connector 30-065
RIBBED CAP, SWEPT WING, HEX HEAD TYPE PURPLE COLOR 1#10 SOLID (ALUMINUM) W/1 OR 2#10 SOLID (COPPER) MIN. WIRE COMBINATION SIZE 2#12 SOLID (ALUMINUM) W/1#18 (COPPER) MAX. WIRE COMBINATION SIZE UL 486-C, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 2 PER CARD STANDARD PACKAGE ALUMINUM/COPPER WIRE TYPE LIVE ACTION, SQUARE WIRE SPRING TYPE TWISTER[R] BRAND FEATURES FLAME-RETARDANT SHELL 65 MODEL
  • RIBBED CAP, SWEPT WING, HEX HEAD TYPE
  • PURPLE COLOR
  • 1#10 SOLID (ALUMINUM) W/1 OR 2#10 SOLID (COPPER) MIN. WIRE COMBINATION SIZE
  • 2#12 SOLID (ALUMINUM) W/1#18 (COPPER) MAX. WIRE COMBINATION SIZE
  • UL 486-C, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 2 PER CARD STANDARD PACKAGE
  • ALUMINUM/COPPER WIRE TYPE
  • LIVE ACTION, SQUARE WIRE SPRING TYPE
  • TWISTER[R] BRAND
  • FEATURES FLAME-RETARDANT SHELL
  • 65 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-065
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Terminals - Turret Connectors - 36-11501-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details