Ideal Industries, Inc. Twist On Wire Connector B2-SK

Description
FIN TYPE RED COLOR (2) #18 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25000 PER BARREL STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION, SQUARE WIRE SPRING TYPE B-CAP[R] BRAND B2 MODEL
Datasheet
Description
FIN TYPE RED COLOR (2) #18 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25000 PER BARREL STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION, SQUARE WIRE SPRING TYPE B-CAP[R] BRAND B2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - B2-SK - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
B2-SK
Twist On Wire Connector B2-SK
FIN TYPE RED COLOR (2) #18 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25000 PER BARREL STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION, SQUARE WIRE SPRING TYPE B-CAP[R] BRAND B2 MODEL
  • FIN TYPE
  • RED COLOR
  • (2) #18 MIN. WIRE COMBINATION SIZE
  • (5) #12 MAX. WIRE COMBINATION SIZE
  • 22 TO 8 AWG WIRE SIZE
  • UL, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 25000 PER BARREL STANDARD PACKAGE
  • COPPER WIRE TYPE
  • LIVE ACTION, SQUARE WIRE SPRING TYPE
  • B-CAP[R] BRAND
  • B2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number B2-SK
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ferrules - 2841.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Terminals - Turret Connectors - 36-1520-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details