Ideal Industries, Inc. Splice Connector 83-9361

Description
PARALLEL TYPE TIN PLATED BRASS MATERIAL BLUE COLOR 0.177 INCH MAX. INSULATION DIAMETER 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE
Datasheet
Description
PARALLEL TYPE TIN PLATED BRASS MATERIAL BLUE COLOR 0.177 INCH MAX. INSULATION DIAMETER 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - 83-9361 - Ideal Industries, Inc.
Sycamore, IL, USA
Splice Connector
83-9361
Splice Connector 83-9361
PARALLEL TYPE TIN PLATED BRASS MATERIAL BLUE COLOR 0.177 INCH MAX. INSULATION DIAMETER 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE
  • PARALLEL TYPE
  • TIN PLATED BRASS MATERIAL
  • BLUE COLOR
  • 0.177 INCH MAX. INSULATION DIAMETER
  • 600 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 1000 PER CARTON STANDARD PACKAGE
  • 16 TO 14 AWG CONDUCTOR SIZE
  • VINYL INSULATED INSULATION TYPE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-9361
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details