Ideal Industries, Inc. Ring Lug 83-0221

Description
BEVELED, FUNNEL ENTRY TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #6 STUD SIZE NON-INSULATED INSULATION TYPE VOLTAGE RATING 600 V MATERIAL TIN-PLATED BRASS
Datasheet
Description
BEVELED, FUNNEL ENTRY TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #6 STUD SIZE NON-INSULATED INSULATION TYPE VOLTAGE RATING 600 V MATERIAL TIN-PLATED BRASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - 83-0221 - Ideal Industries, Inc.
Sycamore, IL, USA
Ring Lug
83-0221
Ring Lug 83-0221
BEVELED, FUNNEL ENTRY TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #6 STUD SIZE NON-INSULATED INSULATION TYPE VOLTAGE RATING 600 V MATERIAL TIN-PLATED BRASS
  • BEVELED, FUNNEL ENTRY TYPE
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL 774A, CUL APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 25 PER CARTON STANDARD PACKAGE
  • #6 STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • VOLTAGE RATING 600 V
  • MATERIAL TIN-PLATED BRASS
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-0221
Product Name Ring Lug
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Multiple Wire - 83-8 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector; Test Terminal
View Details
Terminals - Turret Connectors - 36-1593-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
2 suppliers
Ring Terminals - 1788675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details